Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.09
|
No stock
|
Buy Now |
Battery Voltage | 3.7V |
---|---|
Battery Technology | Lithium Ion |
Battery Capacity | 1.8Ah |
Battery Size Code | - |
Battery Terminals | Connector |
External Diameter | - |
External Height | 10.4mm |
External Width | 36.8mm |
External Depth | 50.5mm |
Weight | 39g |
Battery IEC Code | - |
Battery NEDA Code | - |
Product Range | - |
Where can I find additional details, specifications and documents for a 103450AR2-1S-3M?
Additional datasheets, footprints and schematics for 103450AR2-1S-3M are listed on our Part Details page. You can also find images and similar parts to 103450AR2-1S-3M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 103450AR2-1S-3M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 103450AR2-1S-3M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 103450AR2-1S-3M fall under?
The 103450AR2-1S-3M is listed under Electrical & Lighting > Batteries & Power Supplies > Rechargeable Batteries.
Can I view similar or alternative parts?
You can view similar parts to 103450AR2-1S-3M when available in the Rechargeable Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 103450AR2-1S-3M you can contact the distributor directly for product support, shipping queries etc.
Is the 103450AR2-1S-3M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 103450AR2-1S-3M have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 103450AR2-1S-3M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 103450AR2-1S-3M often in real-time on the comparison pages.
What if I can't find stock of 103450AR2-1S-3M?
You can fill out our help required form which you can use to request a quote for 103450AR2-1S-3M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.