Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.08
Post Size | .025in, .64mm |
---|---|
Connector Profile | Standard |
Number of Positions | 8 |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Contact Shape & Form | Square |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material | Tin-Lead |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Type | Pin |
Mating Post Length | 6.1mm, .24in |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
PCB Thickness (Recommended) | 1.4mm, .055in |
Shrouded End Dimension | 1.778mm, .07in |
Row-to-Row Spacing | .1in, 2.54mm |
Dielectric Withstanding Voltage | 750 Vrms |
Number of Shrouded Sides | 4 |
Housing Material | Thermoplastic |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | UL E28476, CSA LR7189 |
Approved Standards | CSA LR7189, UL E28476 |
Panel Mount Feature | Without |
Strain Relief | Without |
PCB Mount Retention | Without |
Mating Alignment Type | Polarization |
Mating Alignment | With |
Solder Process Feature | Board Standoff |
Packaging Quantity | 23 |
Packaging Method | Tube |
実装方法 | Tube |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Termination Post & Tail Length | .13in, 3.3mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | No |
Operating Temperature Range | -65 – 105°C |
Shrouded Vert Sngl 8 With Standoffs |Amp Te Connectivity 103414-6 | Newark Electronics |
TE | RS Americas |
TE Connectivity 08 MODII HDR SRST SHRD .100CL Headers & Wire Housings SHROUDED VERT SNGL 8 with standoffs | Distrelec |
Special Order: 08 MODII HDR SRST SHRD .100CL PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 8 Number of Rows: 1 PCB Mount Header Vertical Board-to-Board 8 | PCB Header & Receptacle | Part Number: 103414-6 | Internal Number: 103414-6 | TE Connectivity | TE Store |
Conn Shrouded Header HDR 8 POS 2.54mm Solder ST Thru-Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 103414-6?
Additional datasheets, footprints and schematics for 103414-6 are listed on our Part Details page. You can also find images and similar parts to 103414-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 103414-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 103414-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 103414-6 fall under?
The 103414-6 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 103414-6 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 103414-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 103414-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 103414-6 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, RS Americas, Boersig and Distrelec have stock available or on a lead time for 103414-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 103414-6 often in real-time on the comparison pages.
What if I can't find stock of 103414-6?
You can fill out our help required form which you can use to request a quote for 103414-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.