Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.78
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.96
|
207
in stock
|
Buy Now | |
Rapid Electronics
from US$3.15
|
207
in stock
|
Buy Now | |
Chip One Stop
from US$3.16
|
207
in stock
|
Buy Now | |
Newark Electronics
from US$2.30
|
-
|
Buy Now | |
Future Electronics
from US$1.87
|
-
|
Buy Now | |
RS Americas
from US$1.78
|
-
|
Buy Now | |
Boersig
from US$1.87
|
-
|
Buy Now | |
TE Store
from US$3.21
|
-
|
Buy Now | |
Farnell
from US$2.82
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .64mm, .025in |
---|---|
Connector Profile | Standard |
Number of Positions | 6 |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material | Tin-Lead |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Type | Pin |
Mating Post Length | 6.1mm, .24in |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Contact Mating Area Plating Material | Gold |
Contact Shape & Form | Square |
Shrouded End Dimension | 1.778mm, .07in |
PCB Thickness (Recommended) | .055in, 1.4mm |
Row-to-Row Spacing | .1in, 2.54mm |
Dielectric Withstanding Voltage | 750 Vrms |
Number of Shrouded Sides | 4 |
Housing Material | Thermoplastic |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | UL E28476, CSA LR7189 |
Approved Standards | CSA LR7189, UL E28476 |
Panel Mount Feature | Without |
Strain Relief | Without |
PCB Mount Retention | Without |
Mating Alignment Type | Polarization |
Mating Alignment | With |
Solder Process Feature | Board Standoff |
Packaging Method | Tube |
Packaging Quantity | 29 |
実装方法 | Tube |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | 3.3mm, .13in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | No |
Operating Temperature Range | -65 – 105°C |
SHROUDED VERT SNGL 6 with standoffs | Rapid Electronics |
TE Connectivity - AMP PCB Conn 06 MODII HDR SRST SHRD | Distrelec |
Wire-Board Connector Header 6 Position, 2.54Mm | Newark Electronics |
AMPMODU 6 Position 2.54 mm Through-Hole Single Row Straight Shrouded Header | Future Electronics |
Straight PCB Header, 6-Way 1 Row, 2.54mm Pitch, 3A, AMPMODU Mod II Series | TE Connectivity 103414-4 | RS Americas |
Special Order: 06 MODII HDR SRST SHRD .100CL PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 6 Number of Rows: 1 PCB Mount Header Vertical Board-to-Board 6 | PCB Header & Receptacle | Part Number: 103414-4 | Internal Number: 103414-4 | TE Connectivity | TE Store |
Conn Shrouded Header HDR 6 POS 2.54mm Solder ST Thru-Hole | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Header |
Product Range | AMPMODU Mod II Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 103414-4?
Additional datasheets, footprints and schematics for 103414-4 are listed on our Part Details page. You can also find images and similar parts to 103414-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 103414-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 103414-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 103414-4 fall under?
The 103414-4 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 103414-4 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 103414-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 103414-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 103414-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Future Electronics have stock available or on a lead time for 103414-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 103414-4 often in real-time on the comparison pages.
What if I can't find stock of 103414-4?
You can fill out our help required form which you can use to request a quote for 103414-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.