1034 Test Connectors & IC Clips by Keystone Electronics

TEST POINT PCB THROUGH HOLE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0140

Distributor Stock
Logo for Farnell
Farnell
from US$0.12
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.0140
13,885
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$7.18
7
in stock
Buy Now
Logo for RS
RS
from US$0.86
-
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.38
-
Buy Now
Logo for element14
element14
from US$0.15
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$0.13
-
Buy Now
Logo for Sager
Sager
from US$0.09
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Product Range -
Connector Colour -
Connector Mounting Through Hole Mount
Mounting Hole Dia 1.09mm
Contact Material Brass
Contact Plating Tin Plated Contacts

Alternative Descriptions

TEST POINT, PCB, THROUGH HOLE | element14
Test Point | Carlton-Bates
Test Plugs & Test Jacks PC TEST POINT | Sager


1034 Lamps & Tubes by Unknown

LAMP, INCANDESCENT, BA15D, 14V, 23W

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Supply Voltage 14V
Lamp Base Type BA15d
Bulb Size S-8
MSCP 32
Average Bulb Life 5000h
Power Rating 23W
RoHS Compliant Yes

Alternative Descriptions

Lamp, Incandescent, Ba15D, 14V, 23W | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1034?

Additional datasheets, footprints and schematics for 1034 are listed on our Part Details page. You can also find images and similar parts to 1034 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1034 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1034 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1034 fall under?

The 1034 is listed under Test & Measurement > Test Connectors & IC Clips > PCB Test Points.

Can I view similar or alternative parts?

You can view similar parts to 1034 when available in the PCB Test Points range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1034 you can contact the distributor directly for product support, shipping queries etc.

Is the 1034 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1034 have stock available?

Authorised distributors including RS Americas, Rapid Electronics, RS, Newark Electronics and element14 have stock available or on a lead time for 1034.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1034 often in real-time on the comparison pages.

What if I can't find stock of 1034?

You can fill out our help required form which you can use to request a quote for 1034 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay