Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.78
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.78
|
3,388
in stock
|
Buy Now | |
Newark Electronics
from US$2.67
|
3,388
in stock
|
Buy Now | |
Rapid Electronics
from US$2.13
|
3,388
in stock
|
Buy Now | |
Chip One Stop
from US$1.98
|
3,388
in stock
|
Buy Now | |
Farnell
from US$4.11
|
2,725
in stock
|
Buy Now | |
Avnet America
from US$2.12
|
-
|
Buy Now | |
RS Americas
from US$2.51
|
-
|
Buy Now | |
Boersig
from US$2.20
|
-
|
Buy Now |
Primary Product Material | Nylon |
---|---|
Primary Product Color | Black |
Number of Rows | 2 |
Number of Positions | 20 |
Row-to-Row Spacing | .125in, 3.18mm |
Centerline (Pitch) | .125in, 3.18mm |
UL Flammability Rating | UL 94V-0 |
Protection & Strain Relief Accessory Type | Cover |
Product Profile | Standard |
null | Polarizing, Hermaphroditic |
Headers & Wire Housings 20 Level V Cover .125Cl |Amp Te Connectivity 103350-5 | Newark Electronics |
Headers&Wire Housings 20 LEVEL V COVER .125CL | Rapid Electronics |
TE Connectivity 20 LEVEL V COVER .125CL Headers & Wire Housings 20 LEVEL V COVER .125CL | Distrelec |
COVER, NYLON, 20POS, BLACK | Farnell |
Connector Accessories Cover 20 POS Black | Avnet America |
Connector, AMPMODU, 20 Level V Cover .125Cl | TE Connectivity 103350-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Cover |
---|---|
For Use With | AMPMODU Series Connectors |
Connector Body Material | Nylon (Polyamide) Body |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 103350-5?
Additional datasheets, footprints and schematics for 103350-5 are listed on our Part Details page. You can also find images and similar parts to 103350-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 103350-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 103350-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 103350-5 fall under?
The 103350-5 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Covers.
Can I view similar or alternative parts?
You can view similar parts to 103350-5 when available in the PCB Connector Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 103350-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 103350-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 103350-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 103350-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 103350-5 often in real-time on the comparison pages.
What if I can't find stock of 103350-5?
You can fill out our help required form which you can use to request a quote for 103350-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.