Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.65
|
3,170
in stock
|
Buy Now | |
Powell Electronics
from US$0.91
|
3,600
in stock
|
Buy Now | |
Newark Electronics
from US$1.08
|
3,170
in stock
|
Buy Now | |
Rapid Electronics
from US$0.72
|
3,170
in stock
|
Buy Now | |
Chip One Stop
from US$0.71
|
3,170
in stock
|
Buy Now | |
Farnell
from US$1.31
|
2,600
in stock
|
Buy Now | |
Avnet America
from US$0.73
|
-
|
Buy Now | |
RS Americas
from US$1.00
|
-
|
Buy Now | |
Boersig
from US$0.74
|
-
|
Buy Now | |
TE Store
from US$2.24
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Primary Product Color | Black |
---|---|
Primary Product Material | Nylon |
Number of Positions | 32 |
Number of Rows | 2 |
Row-to-Row Spacing | 3.18mm, .125in |
Centerline (Pitch) | .125in, 3.18mm |
UL Flammability Rating | UL 94V-0 |
Protection & Strain Relief Accessory Type | Cover |
Product Profile | Standard |
null | Polarizing, Hermaphroditic |
Headers & Wire Housings 32P Level V Cover .125Cl |Amp Te Connectivity 103350-2 | Newark Electronics |
Headers&Wire Housings 32P LEVEL V COVER .125CL | Rapid Electronics |
TE Connectivity 32 LEVEL V COVER .125CL Headers & Wire Housings 32P LEVEL V COVER .125CL | Distrelec |
COVER, NYLON, 32POS, BLACK | Farnell |
Connector Accessories Cover 32 POS Black | Avnet America |
32 LEVEL V COVER .125CL | TE Connectivity 103350-2 | RS Americas |
Special Order: 32 LEVEL V COVER .125CL Connector Cover Type: Polarizing Cover Hermaphroditic Cover Primary Product Color: Black Primary Product Material: Nylon Number of Positions: 32 Operating Temperature (Max): 105 °C Polarizing Cover Black | Connector Cap & Cover | Part Number: 103350-2 | Internal Number: 103350-2 | Nylon | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Cover |
---|---|
For Use With | AMPMODU Series Connectors |
Connector Body Material | Nylon (Polyamide) Body |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 103350-2?
Additional datasheets, footprints and schematics for 103350-2 are listed on our Part Details page. You can also find images and similar parts to 103350-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 103350-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 103350-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 103350-2 fall under?
The 103350-2 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Covers.
Can I view similar or alternative parts?
You can view similar parts to 103350-2 when available in the PCB Connector Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 103350-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 103350-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 103350-2 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 103350-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 103350-2 often in real-time on the comparison pages.
What if I can't find stock of 103350-2?
You can fill out our help required form which you can use to request a quote for 103350-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.