103321-8 PCB Connectors by TE Connectivity

08 MODII HDR SRST B/A .100CL

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.39

Distributor Stock
Logo for Farnell
Farnell
from US$0.45
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.58
1,150
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.39
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.61
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Post Size .64mm, .025in
PCB Mount Orientation Vertical
Number of Positions 8
Connector Contact Load Condition Fully Loaded
Number of Rows 1
Contact Type Pin
Contact Underplating Material Nickel
PCB Contact Termination Area Plating Material Tin-Lead
Contact Shape & Form Square
端子の下地めっきの材料 Nickel
Contact Base Material Phosphor Bronze
PCB Contact Termination Area Plating Material Thickness 100 – 200µin
Contact Mating Area Plating Material Thickness 100 – 200µin
Contact Mating Area Plating Material Tin-Lead
Contact Current Rating (Max) 3A
Mating Post Length 8.08mm, .318in
Row-to-Row Spacing 2.54mm, .1in
Dielectric Withstanding Voltage 750 V
Centerline (Pitch) 2.54mm, .1in
Housing Material Thermoplastic
Housing Color Black
Zugelassene Standards CSA LR7189, UL E28476
UL Flammability Rating UL 94V-0
Approved Standards UL E28476, CSA LR7189
Panel Mount Feature Without
Strain Relief Without
PCB Mount Retention Without
Comment Headers may be broken to desired number of positions using Hand Tool No. 91406-1, or Tool Kit No. 314818-1. Other tail lengths are available, consult TE Connectivity.
Packaging Method Carton
Packaging Quantity 200
実装方法 Carton
Connector & Contact Terminates To Printed Circuit Board
PCB Connector Assembly Type PCB Mount Header
Header Type Breakaway
Termination Post & Tail Length 3.18mm, .125in
Termination Method to Printed Circuit Board Through Hole - Solder
High Temperature Housing No
Operating Temperature Range -65 – 105°C

Compatible Parts


Alternative Descriptions

Conn Unshrouded Header HDR 8 POS 2.54mm Solder ST Thru-Hole | Avnet America
TE | RS Americas
08 Modii Hdr Srst B/A .100Cl Rohs Compliant: No |Amp Te Connectivity 103321-8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 103321-8?

Additional datasheets, footprints and schematics for 103321-8 are listed on our Part Details page. You can also find images and similar parts to 103321-8 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 103321-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 103321-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 103321-8 fall under?

The 103321-8 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 103321-8 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 103321-8 you can contact the distributor directly for product support, shipping queries etc.

Is the 103321-8 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 103321-8 have stock available?

Authorised distributors including Chip One Stop, Avnet America, RS Americas, Farnell and Newark Electronics have stock available or on a lead time for 103321-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 103321-8 often in real-time on the comparison pages.

What if I can't find stock of 103321-8?

You can fill out our help required form which you can use to request a quote for 103321-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay