Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.64
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.11
|
1,389
in stock
|
Buy Now | |
Newark Electronics
from US$2.54
|
1,389
in stock
|
Buy Now | |
Rapid Electronics
from US$1.87
|
1,389
in stock
|
Buy Now | |
Chip One Stop
from US$1.70
|
1,389
in stock
|
Buy Now | |
Farnell
from US$2.20
|
1,170
in stock
|
Buy Now | |
TE Store
from US$2.39
|
674
in stock
|
Buy Now | |
Future Electronics
from US$1.85
|
-
|
Buy Now | |
Avnet America
from US$1.64
|
-
|
Buy Now | |
RS Americas
from US$3.40
|
-
|
Buy Now | |
Boersig
from US$1.93
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .025in, .64mm |
---|---|
Daisy Chain | With |
Connector Profile | Low |
PCB Mount Orientation | Right Angle |
Number of Positions | 16 |
Ejection Latches | Without |
Number of Rows | 2 |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Mating Area Plating Material | Gold, Gold Flash |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1A |
Contact Termination Area Plating Material | Gold Flash |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Shape & Form | Square |
Contact Design | Solder Dip |
Contact Type | Pin |
Contact Base Material | Copper Alloy |
Contact Underplating Material | Nickel |
Connector Length | 1.1in, 27.94mm |
Connector Height | 9.77mm, .38in |
Shrouded End Dimension | .15in, 3.81mm |
Row-to-Row Spacing | .1in, 2.54mm |
コネクタの高さ | 9.77mm |
Insulation Resistance | 5000MΩ |
Housing Color | Black |
Housing Material | Thermoplastic |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
Polarization | With |
PCB Mount Retention | Without |
Mating Alignment | With |
Mating Alignment Type | Dual Polarizing Bar, Center |
PCB Mount Alignment | With |
Mating Retention | Without |
Circuit Application | Signal |
Packaging Method | Tube |
実装方法 | Tube |
Packaging Quantity | 90 |
Connector & Housing Type | Receptacle |
Connector Type | Header |
製品タイプ | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Header Type | Pin Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .135in, 3.43mm |
Temperature Rating | Standard |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Hdr R.a. Double 16P Low Profile |Amp Te Connectivity 103311-3 | Newark Electronics |
HDR R.A. DOUBLE 16P low profile | Rapid Electronics |
TE Connectivity 016 LOPRO HDR RA 30DP Headers & Wire Hou | Distrelec |
PIN HEADERS PC BOARD CONNECTORS | Farnell |
016 LOPRO HDR RA 30DP Connector System: Board-to-Board Number of Positions: 16 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Board-to-Board 16 2.54 mm .1" | Ribbon Cable Connector | Part Number: 103311-3 | Internal Number: 103311-3 | TE Connectivity | TE Store |
AMP-LATCH 16 Position Through-Hole Dual Row Right Angle Pin Header | Future Electronics |
Conn Shrouded Header HDR 16 POS 2.54mm Solder RA Thru-Hole | Avnet America |
TE | RS Americas |
Where can I find additional details, specifications and documents for a 103311-3?
Additional datasheets, footprints and schematics for 103311-3 are listed on our Part Details page. You can also find images and similar parts to 103311-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 103311-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 103311-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 103311-3 fall under?
The 103311-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 103311-3 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 103311-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 103311-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 103311-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 103311-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 103311-3 often in real-time on the comparison pages.
What if I can't find stock of 103311-3?
You can fill out our help required form which you can use to request a quote for 103311-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.