Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.72
|
75
in stock
|
Buy Now | |
Newark Electronics
from US$4.26
|
3,241
in stock
|
Buy Now | |
Rapid Electronics
from US$2.69
|
3,241
in stock
|
Buy Now | |
Chip One Stop
from US$2.37
|
3,241
in stock
|
Buy Now | |
Distrelec
from US$2.62
|
3,241
in stock
|
Buy Now | |
Farnell
from US$3.62
|
2,650
in stock
|
Buy Now | |
TE Store
from US$3.39
|
243
in stock
|
Buy Now | |
Avnet America
from US$2.36
|
43
in stock
|
Buy Now | |
RS Americas
from US$3.30
|
-
|
Buy Now | |
Boersig
from US$2.78
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Daisy Chain | With |
---|---|
Post Size | .025in, .64mm |
Connector Profile | Low |
Number of Positions | 34 |
Ejection Latches | Without |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Material | Gold Flash, Gold |
Contact Base Material | Copper Alloy |
Contact Type | Pin |
Contact Shape & Form | Square |
Contact Current Rating (Max) | 1A |
端子の下地めっきの材料 | Nickel |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Termination Area Plating Material | Gold Flash |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Contact Design | Solder Dip |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin-Lead |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Height | 9.77mm, .38in |
Connector Length | 2mm, 50.8mm |
コネクタの高さ | 9.77mm |
Shrouded End Dimension | 3.81mm, .15in |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
Polarization | With |
Mating Alignment Type | Dual Polarizing Bar, Center |
PCB Mount Retention | Without |
PCB Mount Alignment | With |
Mating Alignment | With |
Mating Retention | Without |
Circuit Application | Signal |
Packaging Quantity | 50 |
実装方法 | Tube |
Packaging Method | Tube |
Connector & Housing Type | Receptacle |
Connector Type | Header |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
製品タイプ | Connector |
Header Type | Pin Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.05mm, .12in |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Temperature Rating | Standard |
Hdr Vert Double 34P Low Profile |Amp Te Connectivity 103309-7 | Newark Electronics |
HDR VERT DOUBLE 34P low profile | Rapid Electronics |
TE Connectivity - AMP Ribbon Cable Conn 034 LOPRO HDR SP 30DP | Distrelec |
034 LOPRO HDR SP 30DP Connector System: Board-to-Board Number of Positions: 34 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Board-to-Board 34 2.54 mm .1" | Ribbon Cable Connector | Part Number: 103309-7 | Internal Number: 103309-7 | TE Connectivity | TE Store |
Header vert 34 way 2.54mm AmpLatch | RS |
Conn Shrouded Header HDR 34 POS 2.54mm Solder ST Thru-Hole Tube | Avnet America |
Headers, HDR VERT DOUBLE 34P low profile | TE Connectivity 103309-7 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 34Contacts |
Gender | Header |
Product Range | - |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 103309-7?
Additional datasheets, footprints and schematics for 103309-7 are listed on our Part Details page. You can also find images and similar parts to 103309-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 103309-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 103309-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 103309-7 fall under?
The 103309-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 103309-7 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 103309-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 103309-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 103309-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 103309-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 103309-7 often in real-time on the comparison pages.
What if I can't find stock of 103309-7?
You can fill out our help required form which you can use to request a quote for 103309-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.