Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2-42937-6631,
407806538 |
Prices starting from US$1.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.83
|
66
in stock
|
Buy Now | |
TE Store
from US$2.47
|
1,300
in stock
|
Buy Now | |
element14
from US$1.70
|
66
in stock
|
Buy Now | |
Newark Electronics
from US$3.38
|
58
in stock
|
Buy Now | |
Rapid Electronics
from US$2.57
|
58
in stock
|
Buy Now | |
Chip One Stop
from US$2.89
|
58
in stock
|
Buy Now | |
Avnet America
from US$1.50
|
43
in stock
|
Buy Now | |
Future Electronics
from US$1.60
|
-
|
Buy Now | |
RS Americas
from US$2.10
|
-
|
Buy Now | |
Boersig
from US$1.52
|
-
|
Buy Now | |
Distrelec
from US$2.10
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .64mm, .025in |
---|---|
Connector Profile | Low |
Daisy Chain | With |
PCB Mount Orientation | Vertical |
Ejection Latches | Without |
Number of Rows | 2 |
Number of Positions | 16 |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold, Gold Flash |
Contact Base Material | Copper Alloy |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | 15 – 15µin |
Contact Shape & Form | Square |
Contact Current Rating (Max) | 1A |
PCB Contact Termination Area Plating Material | Tin-Lead |
端子の下地めっきの材料 | Nickel |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Termination Area Plating Material | Gold Flash |
Contact Design | Dual Beam |
Connector Height | .38in, 9.77mm |
Connector Length | 27.94mm, 1.1mm |
Row-to-Row Spacing | .1in, 2.54mm |
Shrouded End Dimension | .15in, 3.81mm |
コネクタの高さ | 9.77mm |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
Polarization | With |
Mating Alignment Type | Dual Polarizing Bar, Center |
PCB Mount Retention | Without |
PCB Mount Alignment | With |
Mating Alignment | With |
Mating Retention | Without |
Circuit Application | Signal |
実装方法 | Tube |
Packaging Quantity | 90 |
Packaging Method | Tube |
Connector System | Board-to-Board |
Header Type | Pin Header |
Connector Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Connector & Housing Type | Receptacle |
製品タイプ | Connector |
Termination Post & Tail Length | .12in, 3.05mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
Temperature Rating | Standard |
016 LOPRO HDR SP 15DP Connector System: Board-to-Board Number of Positions: 16 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Board-to-Board 16 2.54 mm .1" | Ribbon Cable Connector | Part Number: 103308-3 | Internal Number: 103308-3 | Alias Number: 2-42937-6631 | TE Connectivity | TE Store |
CONNECTOR, HEADER, THT, 2.54MM, 16WAY | element14 |
016 Lopro Hdr Sp 15Dp |Amp Te Connectivity 103308-3 | Newark Electronics |
Headers&Wire Housings 16P 2 ROW HEADER LP | Rapid Electronics |
Conn Shrouded Header HDR 16 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Low profile pin header, 16 pos, 2.54mm (1in) centerline, vertical mount | Future Electronics |
Header, Conn, Interconnect System, PCB Plug,16 Cont, Solder, AMP-LATCH Series, Black | TE Connectivity 103308-3 | RS Americas |
TE Connectivity - AMP Ribbon Cable Conn 016 LOPRO HDR SP 15DP | Distrelec |
HEADER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 16Contacts |
Gender | Header |
Product Range | AMP-LATCH Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | Lead (15-Jan-2019) |
Contact Termination | Through Hole Vertical |
Where can I find additional details, specifications and documents for a 103308-3?
Additional datasheets, footprints and schematics for 103308-3 are listed on our Part Details page. You can also find images and similar parts to 103308-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 103308-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 103308-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 103308-3 fall under?
The 103308-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 103308-3 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 103308-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 103308-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 103308-3 have stock available?
Authorised distributors including TE Store, element14, Farnell, Newark Electronics and Rapid Electronics have stock available or on a lead time for 103308-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 103308-3 often in real-time on the comparison pages.
What if I can't find stock of 103308-3?
You can fill out our help required form which you can use to request a quote for 103308-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.