Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.87
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.16
|
784
in stock
|
Buy Now | |
Heilind Electronics
from US$1.43
|
9,664
in stock
|
Buy Now | |
TE Store
from US$1.67
|
3,924
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.43
|
2,255
in stock
|
Buy Now | |
Rapid Electronics
from US$0.87
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.61
|
1,198
in stock
|
Buy Now | |
Chip One Stop
from US$0.99
|
1,198
in stock
|
Buy Now | |
Distrelec
from US$1.49
|
875
in stock
|
Buy Now | |
element14
from US$1.20
|
822
in stock
|
Buy Now | |
Avnet America
from US$1.06
|
600
in stock
|
Buy Now | |
RS Americas
from US$1.30
|
61
in stock
|
Buy Now | |
Future Electronics
from US$1.07
|
4
in stock
|
Buy Now | |
Boersig
from US$0.89
|
-
|
Buy Now | |
Carlton-Bates
from US$1.09
|
-
|
Buy Now | |
Sager
from US$1.01
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .025in, .64mm |
---|---|
Daisy Chain | With |
Connector Profile | Low |
PCB Mount Orientation | Vertical |
Ejection Latches | Without |
Number of Positions | 10 |
Number of Rows | 2 |
Contact Underplating Material | Nickel |
Contact Type | Pin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold, Gold Flash |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 15 – 15µin |
Contact Current Rating (Max) | 1A |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Shape & Form | Square |
Contact Termination Area Plating Material | Gold Flash |
Contact Design | Dual Beam |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Height | 9.77mm, .38in |
Shrouded End Dimension | .15in, 3.81mm |
Connector Length | 20.32mm, .8mm |
コネクタの高さ | 9.77mm |
Insulation Resistance | 5000MΩ |
Housing Material | Thermoplastic |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | With |
Panel Mount Feature | Without |
PCB Mount Alignment | With |
Mating Alignment Type | Dual Polarizing Bar, Center |
Connector Mounting Type | Board Mount |
Polarization | With |
Mating Retention | Without |
PCB Mount Retention | Without |
Circuit Application | Signal |
実装方法 | Tube |
Packaging Method | Tube |
Packaging Quantity | 125 |
Connector System | Board-to-Board |
Header Type | Pin Header |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Type | Header |
Connector & Housing Type | Receptacle |
製品タイプ | Connector |
Termination Post & Tail Length | .12in, 3.05mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Temperature Rating | Standard |
010 LOPRO HDR SP 15DP Connector System: Board-to-Board Number of Positions: 10 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Board-to-Board 10 2.54 mm .1" | Ribbon Cable Connector | Part Number: 103308-1 | Internal Number: 103308-1 | TE Connectivity | TE Store |
Ribbon Cable Connectors 010 LOPRO HDR SP 15DP | Rapid Electronics |
Ribbon Cable Connectors 010 Lopro Hdr Sp 15Dp |Amp Te Connectivity 103308-1 | Newark Electronics |
CONN, HEADER, 10POS, 2ROW, 2.54MM, TH | Farnell |
TE Connectivity - AMP Ribbon Cable Conn 010 LOPRO HDR SP 15DP | Distrelec |
CONNECTOR, HEADER, 10POS, 2ROWS, 2.54MM | element14 |
Conn Shrouded Header HDR 10 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Connector Header, Through Hole, Vertical, 10 Position, 2.54mm. AMP-Latch Series | TE Connectivity 103308-1 | RS Americas |
AMP-LATCH 10 Position Through-Hole Dual Row Straight Low Profile Pin Header | Future Electronics |
Pin Header PCB - Vertical 10P | Carlton-Bates |
Headers & Wire Housings HDR VERT DOUBLE 10P low profile | Sager |
HEADER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Header |
Product Range | AMP-LATCH Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Material | Brass |
Where can I find additional details, specifications and documents for a 103308-1?
Additional datasheets, footprints and schematics for 103308-1 are listed on our Part Details page. You can also find images and similar parts to 103308-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 103308-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 103308-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 103308-1 fall under?
The 103308-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 103308-1 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 103308-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 103308-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 103308-1 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Rapid Electronics and Newark Electronics have stock available or on a lead time for 103308-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 103308-1 often in real-time on the comparison pages.
What if I can't find stock of 103308-1?
You can fill out our help required form which you can use to request a quote for 103308-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.