Status: | Unknown |
---|---|
Series: | Han 24B |
RoHS: | Unknown |
Prices starting from US$61.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$114.09
|
4
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$61.59
|
390
in stock
|
Buy Now | |
RS Americas
from US$113.40
|
212
in stock
|
Buy Now | |
Heilind Electronics
from US$133.34
|
75
in stock
|
Buy Now | |
Distrelec
from US$116.73
|
40
in stock
|
Buy Now | |
Newark Electronics
from US$90.89
|
34
in stock
|
Buy Now | |
element14
from US$100.06
|
21
in stock
|
Buy Now | |
Farnell
from US$110.00
|
21
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$133.34
|
15
in stock
|
Buy Now | |
Powell Electronics
from US$87.98
|
11
in stock
|
Buy Now | |
Future Electronics
from US$102.13
|
-
|
Buy Now | |
Carlton-Bates
from US$112.75
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Connector Kit Type | Wire To Wire |
---|---|
Kit Contents | Han 24B Hood M32 Cable Gland & Han 24E 24Pos+PE Inserts |
Product Range | Han 24B |
SVHC | No SVHC (15-Jan-2018) |
Connector: HDC | Transfer Multisort Elektronik |
HAN 24B Kit (24 poles + ground) Side Entry Metal Hood Rt Angle Bulkhead Housing | HARTING 10330240000 | RS Americas |
HAN-KIT 24B | Heilind Electronics |
HARTING Connector set, 24P+PE, Plug / Socket, 24 Contacts, 1 ... 2.5mm² | Distrelec |
Connector Kit, Wire To Wire, 24Pos+Pe | Newark Electronics |
RECTANGULAR HAN-KIT, 24WAY, SCREW | element14 |
HAN 24B Kit SE Mtal Hood/RA Blkhd Base | RS |
24 Position 18-14 AWG HAN Heavy Duty Power Connector Housing | Future Electronics |
Connector Kit, Self Mating, 24 Circuit Positions | Carlton-Bates |
Han-KIT 24B | Boersig |
Where can I find additional details, specifications and documents for a 10330240000?
Additional datasheets, footprints and schematics for 10330240000 are listed on our Part Details page. You can also find images and similar parts to 10330240000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10330240000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10330240000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10330240000 fall under?
The 10330240000 is listed under Cable Leads & Connectors > Connectors > Connector Kits.
Can I view similar or alternative parts?
You can view similar parts to 10330240000 when available in the Connector Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10330240000 you can contact the distributor directly for product support, shipping queries etc.
Is the 10330240000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10330240000 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, Heilind Electronics, Distrelec and Newark Electronics have stock available or on a lead time for 10330240000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10330240000 often in real-time on the comparison pages.
What if I can't find stock of 10330240000?
You can fill out our help required form which you can use to request a quote for 10330240000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.