Status: | Unknown |
---|---|
Series: | Han 16B |
RoHS: | Unknown |
Prices starting from US$50.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$86.65
|
No stock
|
Buy Now | |
RS Americas
from US$73.04
|
206
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$50.13
|
202
in stock
|
Buy Now | |
Distrelec
from US$97.10
|
105
in stock
|
Buy Now | |
Heilind Electronics
from US$108.56
|
75
in stock
|
Buy Now | |
Newark Electronics
from US$74.33
|
45
in stock
|
Buy Now | |
element14
from US$95.44
|
22
in stock
|
Buy Now | |
Farnell
from US$83.19
|
22
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$108.56
|
15
in stock
|
Buy Now | |
Powell Electronics
from US$71.62
|
10
in stock
|
Buy Now | |
Future Electronics
from US$74.15
|
-
|
Buy Now | |
Carlton-Bates
from US$91.78
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Connector Kit Type | Wire To Wire |
---|---|
Kit Contents | Han 16B Hood M32 Cable Gland & Han 16E 16Pos+PE Inserts |
Product Range | Han 16B |
SVHC | No SVHC (15-Jan-2018) |
HAN 16B Kit (16 poles + Ground) Side Entry Metal Hood Straight Bulkhead Housing | HARTING 10330160000 | RS Americas |
Connector: HDC | Transfer Multisort Elektronik |
HARTING Connector set, 16P+PE, Plug / Socket, 16 Contacts, 1 ... 2.5mm² | Distrelec |
HAN-KIT 16B | Heilind Electronics |
Connector Kit, Wire To Wire, 16Pos+Pe | Newark Electronics |
RECTANGULAR HAN-KIT, 16WAY, SCREW | element14 |
HAN 16B Kit SE Mtal Hood/Strt Blkhd Base | RS |
Die Cast Alluminum Alloy 16 Position Side-Hood Bottom-Base IP65 Han-Kit-16B | Future Electronics |
Connector Kit, Self Mating, 16 Circuit Positions | Carlton-Bates |
Han-KIT 16B | Boersig |
Where can I find additional details, specifications and documents for a 10330160000?
Additional datasheets, footprints and schematics for 10330160000 are listed on our Part Details page. You can also find images and similar parts to 10330160000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10330160000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10330160000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10330160000 fall under?
The 10330160000 is listed under Cable Leads & Connectors > Connectors > Connector Kits.
Can I view similar or alternative parts?
You can view similar parts to 10330160000 when available in the Connector Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10330160000 you can contact the distributor directly for product support, shipping queries etc.
Is the 10330160000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10330160000 have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, Distrelec, Heilind Electronics and Newark Electronics have stock available or on a lead time for 10330160000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10330160000 often in real-time on the comparison pages.
What if I can't find stock of 10330160000?
You can fill out our help required form which you can use to request a quote for 10330160000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.