Status: | Unknown |
---|---|
Series: | Han-KIT Series |
RoHS: | Unknown |
Prices starting from US$45.07
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$85.36 |
4
|
Buy Now | |
Transfer Multisort Elektronik | US$45.07 |
120
|
Buy Now | |
Heilind Electronics | US$96.24 |
75
|
Buy Now | |
Distrelec | US$85.46 |
52
|
Buy Now | |
Newark Electronics | US$72.65 |
36
|
Buy Now | |
element14 | US$86.99 |
36
|
Buy Now | |
Farnell | US$77.59 |
19
|
Buy Now | |
Heilind Electronics Asia | US$96.24 |
15
|
Buy Now | |
Powell Electronics | US$63.50 |
7
|
Buy Now | |
Future Electronics | US$69.56 |
-
|
Buy Now | |
RS Americas | US$60.47 |
-
|
Buy Now | |
Carlton-Bates | US$81.38 |
-
|
Buy Now | |
Boersig | - |
-
|
Buy Now |
Connector Kit Type | Wire To Wire |
---|---|
Kit Contents | Housing |
Product Range | Han-KIT Series |
Accessory Type | Rectangular Industrial Connector Kit |
Connector: HDC | Transfer Multisort Elektronik |
HAN-KIT 10B | Heilind Electronics |
HARTING Connector set, 10P+PE, Plug / Socket, 10 Contacts, 1 ... 2.5mm² | Distrelec |
Connector Kit, Wire To Wire, 10Pos+Pe | Newark Electronics |
CONNECTOR KIT, WIRE TO WIRE, 10POS+PE | element14 |
HAN 10B Kit SE Mtal Hood/Strt Blkhd Base | RS |
HAN 24B Series Size 16 A High Construction Side Entry Hood | Future Electronics |
HAN 10B Kit (10 poles + ground) Side Entry Metal Hood Straight Bulkhead Housing | HARTING 10330100000 | RS Americas |
Connector Kit, Self Mating, 10 Circuit Positions | Carlton-Bates |
Han-KIT 10B | Boersig |
Where can I find additional details, specifications and documents for a 10330100000?
Additional datasheets, footprints and schematics for 10330100000 are listed on our Part Details page. You can also find images and similar parts to 10330100000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10330100000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10330100000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10330100000 fall under?
The 10330100000 is listed under Cable Leads & Connectors > Connectors > Connector Kits.
Can I view similar or alternative parts?
You can view similar parts to 10330100000 when available in the Connector Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10330100000 you can contact the distributor directly for product support, shipping queries etc.
Is the 10330100000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10330100000 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Heilind Electronics, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 10330100000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10330100000 often in real-time on the comparison pages.
What if I can't find stock of 10330100000?
You can fill out our help required form which you can use to request a quote for 10330100000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.