Status: | Unknown |
---|---|
Series: | 1032D Series |
RoHS: | Unknown |
Prices starting from US$4.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.15
|
425
in stock
|
Buy Now | |
Newark Electronics
from US$4.82
|
425
in stock
|
Buy Now | |
element14
from US$4.46
|
425
in stock
|
Buy Now | |
Relay Specialties
from US$5.43
|
238
in stock
|
Buy Now | |
RS Americas
from US$6.23
|
182
in stock
|
Buy Now | |
Future Electronics
from US$5.15
|
-
|
Buy Now | |
Carlton-Bates
from US$5.48
|
-
|
Buy Now |
Supply Voltage | 125VAC |
---|---|
Lamp Base Type | Wire Leaded |
Illumination Colour | Green |
Mounting Hole Dia | 12.7mm |
Lens Shape | Dome |
Current Rating | - |
Product Range | 1032D Series |
SVHC | No SVHC (27-Jun-2018) |
Lamp, Indicator, Neon, Green, 125V | Newark Electronics |
LAMP, INDICATOR, NEON, GREEN, 125V | element14 |
CML NEON & INCANDESCENT INDICA | Relay Specialties |
PMI RND .5 Neon 125V Wire Green | Future Electronics |
Indicator Light, 105-125V AC, Neon Lamp, Green Polycarbonate Lens, Stainless Steel, Panel Mount | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1032D5?
Additional datasheets, footprints and schematics for 1032D5 are listed on our Part Details page. You can also find images and similar parts to 1032D5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1032D5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1032D5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1032D5 fall under?
The 1032D5 is listed under Visual Communications Parts.
Can I view similar or alternative parts?
You can view similar parts to 1032D5 when available in the Visual Communications Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1032D5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1032D5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1032D5 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Relay Specialties and RS Americas have stock available or on a lead time for 1032D5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1032D5 often in real-time on the comparison pages.
What if I can't find stock of 1032D5?
You can fill out our help required form which you can use to request a quote for 1032D5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.