Post Size | .025in, .64mm |
---|---|
Number of Positions | 72 |
Number of Rows | 3 |
PCB Mount Orientation | Vertical |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material Thickness | 30µin, .762µm |
Contact Current Rating (Max) | 2A |
Contact Type | Pin |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material Finish | Bright |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Contact Layout | Inline |
Mating Post Length | .32in, 8.13mm |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Row-to-Row Spacing | .1in, 2.54mm |
PCB Thickness (Recommended) | .055in, 1.4mm |
コネクタの高さ | 16.51mm |
Connector Height | 16.51mm, .65in |
Dielectric Withstanding Voltage (Max) | 750Vrms |
Operating Voltage | 250VAC |
Termination Resistance | 12mΩ |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Housing Material | Nylon - GF |
Approved Standards | UL E28476, CSA LR7189 |
Zugelassene Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Mating Retention | Without |
Mating Alignment Type | Guide Pins |
Mating Alignment | With |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Circuit Application | Signal |
Assembly Process Feature | None |
実装方法 | Tube |
Packaging Quantity | 21 |
Packaging Method | Tube |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | .18in, 4.57mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C |
103264-1 Rohs Compliant: No |Amp Te Connectivity 103264-1 | Newark Electronics |
Conn Shrouded Header HDR 72 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Connector, AMPMODU, 72 Modii 2Pc Hdr 3R Shrd | TE Connectivity 103264-1 | RS Americas |
Special Order: 72 MODII 2PC HDR 3R SHRD PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 72 Number of Rows: 3 PCB Mount Header Vertical Board-to-Board 72 | PCB Header & Receptacle | Part Number: 103264-1 | Internal Number: 103264-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 103264-1?
Additional datasheets, footprints and schematics for 103264-1 are listed on our Part Details page. You can also find images and similar parts to 103264-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 103264-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 103264-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 103264-1 fall under?
The 103264-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 103264-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 103264-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 103264-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 103264-1 have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 103264-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 103264-1 often in real-time on the comparison pages.
What if I can't find stock of 103264-1?
You can fill out our help required form which you can use to request a quote for 103264-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.