103239-3 PCB Connectors by TE Connectivity

03 MODII HDR SRST B/A .100CL

Status: Active
Series: -
RoHS: Unknown
Aliases: 651-1034-01
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.14

Distributor Stock
Logo for Distrelec
Distrelec
from US$0.25
19,459
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.25
19,459
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.14
12,031
in stock
Buy Now
Logo for RS
RS
from US$174.74
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.17
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.28
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Post Size .025in, .64mm
PCB Mount Orientation Vertical
Number of Positions 3
Number of Rows 1
Connector Contact Load Condition Fully Loaded
Contact Underplating Material Nickel
Contact Type Pin
Contact Mating Area Plating Material Gold
端子の下地めっきの材料 Nickel
PCB Contact Termination Area Plating Material Tin-Lead
Contact Mating Area Plating Material Thickness 30µin
Contact Shape & Form Square
Mating Post Length .23in, 5.84mm
Contact Base Material Phosphor Bronze
PCB Contact Termination Area Plating Material Thickness 100 – 200µin
Contact Current Rating (Max) 3A
Row-to-Row Spacing .1in, 2.54mm
Dielectric Withstanding Voltage 750 V
Housing Color Black
Housing Material Thermoplastic
Centerline (Pitch) .1in, 2.54mm
UL Flammability Rating UL 94V-0
Approved Standards UL E28476, CSA LR7189
Zugelassene Standards CSA LR7189, UL E28476
Strain Relief Without
PCB Mount Retention Without
Panel Mount Feature Without
Comment Headers may be broken to desired number of positions using Hand Tool No. 91406-1, or Tool Kit No. 314818-1. Other tail lengths are available, consult TE Connectivity.
実装方法 Carton
Packaging Quantity 540
Packaging Method Carton
PCB Connector Assembly Type PCB Mount Header
Connector & Contact Terminates To Printed Circuit Board
Header Type Breakaway
Termination Method to Printed Circuit Board Through Hole - Solder
Termination Post & Tail Length .12in, 3.05mm
High Temperature Housing No
Operating Temperature Range -65 – 105°C

Alternative Descriptions

TE Connectivity - AMP PCB Connector 03 MODII HDR SRST B/A | Distrelec
Board-Board Connector Header, 3Way, 1Row | Newark Electronics
Conn Unshrouded Header HDR 3 POS 2.54mm Solder ST Thru-Hole | Avnet America
Circular Connector, MODII HDR SRST B/A .100CL | TE Connectivity 103239-3 | RS Americas
HEADER | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 103239-3?

Additional datasheets, footprints and schematics for 103239-3 are listed on our Part Details page. You can also find images and similar parts to 103239-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 103239-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 103239-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 103239-3 fall under?

The 103239-3 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 103239-3 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 103239-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 103239-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 103239-3 have stock available?

Authorised distributors including Chip One Stop, Distrelec, Newark Electronics, RS and Avnet America have stock available or on a lead time for 103239-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 103239-3 often in real-time on the comparison pages.

What if I can't find stock of 103239-3?

You can fill out our help required form which you can use to request a quote for 103239-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay