1031D1 Panel Mount Indicators, Bases & Lenses by Chicago Minature Lamp

NEON INDICATOR 12.7MM RED 250VAC

Status: Unknown
Series: 1031D Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.96

Distributor Stock
Logo for Farnell
Farnell
from US$3.49
185
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$3.92
2,439
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.96
185
in stock
Buy Now
Logo for element14
element14
from US$3.02
185
in stock
Buy Now
Logo for Relay Specialties
Relay Specialties
from US$3.66
100
in stock
Buy Now

Specifications

Supply Voltage 250VAC
Lamp Base Type Wire Leaded
Illumination Colour Red
Mounting Hole Dia 12.7mm
Lens Shape Dome
Current Rating 1.9mA
Product Range 1031D Series
SVHC No SVHC (27-Jun-2018)


1031D1 Panel Mount Indicators, Bases & Lenses by Visual Communications Company

LAMP INDICATOR NEON RED 250V

Status: Unknown
Series: 1031D Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Supply Voltage 250V
Lamp Base Type Wire Leaded
Illumination Color Red
Mounting Hole Dia 12.7mm
Lens Shape Dome
Current Rating -
Product Range 1031D Series
Colour Red

Alternative Descriptions

Lamp, Indicator, Neon, Red, 250V | Newark Electronics
LAMP, INDICATOR, NEON, RED, 250V | element14
CML NEON & INCANDESCENT INDICA | Relay Specialties

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1031D1?

Additional datasheets, footprints and schematics for 1031D1 are listed on our Part Details page. You can also find images and similar parts to 1031D1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1031D1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1031D1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1031D1 fall under?

The 1031D1 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > Neon Indicators.

Can I view similar or alternative parts?

You can view similar parts to 1031D1 when available in the Neon Indicators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1031D1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1031D1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1031D1 have stock available?

Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Relay Specialties have stock available or on a lead time for 1031D1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1031D1 often in real-time on the comparison pages.

What if I can't find stock of 1031D1?

You can fill out our help required form which you can use to request a quote for 1031D1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay