Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.27
|
14,149
in stock
|
Buy Now | |
Rapid Electronics
from US$0.27
|
14,149
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
14,149
in stock
|
Buy Now | |
Heilind Electronics
from US$0.20
|
3,068
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.20
|
904
in stock
|
Buy Now | |
Avnet America
-
|
3,318
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
-
|
Buy Now | |
RS Americas
from US$0.31
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .64mm, .025in |
---|---|
Number of Rows | 1 |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Vertical |
Number of Positions | 4 |
Contact Current Rating (Max) | 3A |
端子の下地めっきの材料 | Nickel |
Contact Shape & Form | Square |
Contact Type | Pin |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material Thickness | 15µin |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Mating Post Length | 5.84mm, .23in |
Contact Base Material | Phosphor Bronze |
Row-to-Row Spacing | 2.54mm, .1in |
Dielectric Withstanding Voltage | 750 V |
Housing Color | Black |
Housing Material | Thermoplastic |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | UL E28476, CSA LR7189 |
Approved Standards | CSA LR7189, UL E28476 |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Comment | Headers may be broken to desired number of positions using Hand Tool No. 91406-1, or Tool Kit No. 314818-1. Other tail lengths are available, consult TE Connectivity. |
Packaging Method | Tray |
Packaging Quantity | 500 |
実装方法 | Tray |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Breakaway |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .12in, 3.05mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | No |
Operating Temperature Range | -65 – 105°C |
4P HEADER GOLD 15u single row | Rapid Electronics |
TE Connectivity - AMP PCB Connector 04 MODII HDR SRST B/A | Distrelec |
04 MODII HDR SRST B/A .100CL | Heilind Electronics |
Conn Unshrouded Header HDR 4 POS 2.54mm Solder ST Thru-Hole | Avnet America |
04 Modii Hdr Srst B/A .100Cl Rohs Compliant: No |Amp Te Connectivity 103185-4 | Newark Electronics |
TE | RS Americas |
Where can I find additional details, specifications and documents for a 103185-4?
Additional datasheets, footprints and schematics for 103185-4 are listed on our Part Details page. You can also find images and similar parts to 103185-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 103185-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 103185-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 103185-4 fall under?
The 103185-4 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 103185-4 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 103185-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 103185-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 103185-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 103185-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 103185-4 often in real-time on the comparison pages.
What if I can't find stock of 103185-4?
You can fill out our help required form which you can use to request a quote for 103185-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.