Options for Price Comparison
Distributor Statistics for 103171-5
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 103171-5
Details for 103171-5 by TE Connectivity
Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts
103171-5
Buy Directly from TE Store (24020 in stock) $0.5100

103171-5 by TE Connectivity

MOD IV RECP LP
Part Information
103171-5 image
Not applicable for solder process capability
Status: Active
Product Code: 5208
Global Product Line: 277
GPL Description: Industrial
Specifications
Contact Mating Area Plating Material:
Gold
Contact Base Material:
Copper-Tin-Phosphor Bronze
Contact Type:
Socket
Wire Contact Termination Area Plating Material:
Tin
Wire Contact Termination Area Plating Material Finish:
Bright
Contact Mating Area Plating Material Thickness:
30 – 30µin
Contact Current Rating (Max):
3A
Accepts Wire Insulation Diameter Range:
.061in, 1.55mm
Wire Size:
.12 – .4mm², 26 – 22AWG
Insulation Resistance:
5000MΩ
Dielectric Withstanding Voltage:
750V
Operating Voltage:
250VAC
Termination Resistance:
12mΩ
Zugelassene Standards:
CSA LR7189, UL E28476
Approved Standards:
UL E28476, CSA LR7189
Wire Insulation Support:
With
For Use With:
Pin Contact
Circuit Application:
Power & Signal
Comment:
(*) For use with Model "K" machines. Call the Technical Assistance Center (1-800-522-6752) for part numbers of applicators for use with Model "G" machines, as well as other bench machines and fully automatic AMPOMATOR lead making machines.
Packaging Quantity:
1000
実装方法:
Loose Piece
Packaging Method:
Loose Piece
Wire/Cable Type:
Discrete Wire
Product Type:
Contact
Applied Pressure:
Intermediate
Connector & Contact Terminates To:
Wire & Cable
Termination Method to Wire & Cable:
Crimp
Operating Temperature Range:
-65 – 105°C
Compatible Parts
Alternate Descriptions
MOD IV RECP LP Onlinecomponents.com
Terminal; Leaded Process Compatible:No; Peak Reflow Compatible (260 C):No RoHS Compliant: No Newark Electronics
Contact SKT Crimp ST Cable Mount Loose Piece Avnet America
AMPMODU Mod IV PCB Contact Female Crimp Gold Plating Allied Electronics & Automation
Contact SKT Crimp ST Cable Mount Loose Piece Avnet Europe
MOD IV RECP LP Contact Type: Socket Wire Size: 26 – 22 AWG Wire Size: .12 – .4 mm² Contact Mating Area Plating Material: Gold Packaging Method: Loose Piece Socket 26 – 22 AWG .12 – .4 mm² Gold | Wire-To-Board Connector Contact | Part Number: 103171-5 | Internal Number: 103171-5 | TE Connectivity TE Store
1 Position Receptacle Crimp Straight Cable Mount Contact Future Electronics
Similar Part
Similar Part
Similar Part
Similar Part
Similar Part
Similar Part
Similar Part
Similar Part
Similar Part
Similar Part
Similar Part
Similar Part