Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Limit Switch Actuator | Side Rotary Rod |
---|---|
Contact Current AC Max | 1.2A |
Contact Voltage AC Max | 600V |
Contact Current DC Max | 1.1A |
RoHS Compliant | Yes |
Limit Switch, Dpst-Nc, 600Vac, 1.2A | Newark Electronics |
Limit Switch, Rotating shaft, Screw terminals, 10A at 240 Vac, 10A at Vdc, 2NC | Eaton - Cutler Hammer 10316H50 | RS Americas |
Switch, Limit | Carlton-Bates |
Where can I find additional details, specifications and documents for a 10316H50?
Additional datasheets, footprints and schematics for 10316H50 are listed on our Part Details page. You can also find images and similar parts to 10316H50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10316H50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10316H50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10316H50 fall under?
The 10316H50 is listed under Switches & Relays > Switches > Limit Switches & Detector Switches > Limit Switches.
Can I view similar or alternative parts?
You can view similar parts to 10316H50 when available in the Limit Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10316H50 you can contact the distributor directly for product support, shipping queries etc.
Is the 10316H50 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10316H50 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for 10316H50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10316H50 often in real-time on the comparison pages.
What if I can't find stock of 10316H50?
You can fill out our help required form which you can use to request a quote for 10316H50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.