Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Profile | Standard |
---|---|
Post Size | .025in, .64mm |
PCB Mount Orientation | Vertical |
Number of Positions | 18 |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 2 |
Contact Underplating Material | Nickel |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Shape & Form | Square |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Contact Current Rating (Max) | 3A |
Mating Post Length | 8.08mm, .318in |
Row-to-Row Spacing | .1in, 2.54mm |
PCB Thickness (Recommended) | 1.4mm, .055in |
Shrouded End Dimension | .15in, 3.81mm |
Dielectric Withstanding Voltage | 750 Vrms |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Thermoplastic |
Housing Color | Black |
Number of Shrouded Sides | 4 |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | UL E28476, CSA LR7189 |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Retention Type | Detent Window |
Mating Alignment Type | Polarization |
Mating Alignment | With |
Mating Retention | With |
Packaging Quantity | 160 |
実装方法 | Tray |
Packaging Method | Tray |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .125in, 3.18mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | No |
Operating Temperature Range | -65 – 105°C |
18 Modii Hdr Drst Shrd .100Cl Rohs Compliant: No |Amp Te Connectivity 103169-7 | Newark Electronics |
Conn Shrouded Header HDR 18 POS 2.54mm Solder ST Thru-Hole | Avnet America |
18 MODII HDR DRST SHRD .100CL | TE Connectivity 103169-7 | RS Americas |
Special Order: 18 MODII HDR DRST SHRD .100CL PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 18 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 18 | PCB Header & Receptacle | Part Number: 103169-7 | Internal Number: 103169-7 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 103169-7?
Additional datasheets, footprints and schematics for 103169-7 are listed on our Part Details page. You can also find images and similar parts to 103169-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 103169-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 103169-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 103169-7 fall under?
The 103169-7 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 103169-7 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 103169-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 103169-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 103169-7 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 103169-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 103169-7 often in real-time on the comparison pages.
What if I can't find stock of 103169-7?
You can fill out our help required form which you can use to request a quote for 103169-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.