Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.46
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.16
|
3,461
in stock
|
Buy Now | |
Newark Electronics
from US$1.75
|
3,461
in stock
|
Buy Now | |
Rapid Electronics
from US$2.07
|
3,461
in stock
|
Buy Now | |
Chip One Stop
from US$1.98
|
3,461
in stock
|
Buy Now | |
Avnet America
from US$1.46
|
-
|
Buy Now | |
RS Americas
from US$1.66
|
-
|
Buy Now | |
Boersig
from US$2.18
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .025in, .64mm |
PCB Mount Orientation | Vertical |
Number of Positions | 10 |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 2 |
Contact Underplating Material | Nickel |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Shape & Form | Square |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Contact Current Rating (Max) | 3A |
Mating Post Length | 8.08mm, .318in |
PCB Thickness (Recommended) | 1.4mm, .055in |
Shrouded End Dimension | .15in, 3.81mm |
Row-to-Row Spacing | 2.54mm, .1in |
Dielectric Withstanding Voltage | 750 Vrms |
Housing Material | Thermoplastic |
Housing Color | Black |
Centerline (Pitch) | 2.54mm, .1in |
Number of Shrouded Sides | 4 |
Zugelassene Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Approved Standards | UL E28476, CSA LR7189 |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Mating Alignment Type | Polarization |
Mating Retention Type | Detent Window |
Strain Relief | Without |
Mating Retention | With |
Mating Alignment | With |
Packaging Quantity | 240 |
実装方法 | Tray |
Packaging Method | Tray |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | .125in, 3.18mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | No |
Operating Temperature Range | -65 – 105°C |
Wtb Conn, Header, 10Pos, 2Row, 2.54Mm | Newark Electronics |
ACTION PIN VERT 10P dual .150 end | Rapid Electronics |
TE Connectivity - AMP PCB Conn 10 MODII HDR DRST SHRD | Distrelec |
Conn Shrouded Header HDR 10 POS 2.54mm Solder ST Thru-Hole | Avnet America |
PCB Header, Double Row, Shrouded, 10 .100CL, AMPMODU Mod II Series | TE Connectivity 103169-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Header |
Product Range | AMPMODU Mod II Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 103169-3?
Additional datasheets, footprints and schematics for 103169-3 are listed on our Part Details page. You can also find images and similar parts to 103169-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 103169-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 103169-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 103169-3 fall under?
The 103169-3 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 103169-3 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 103169-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 103169-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 103169-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 103169-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 103169-3 often in real-time on the comparison pages.
What if I can't find stock of 103169-3?
You can fill out our help required form which you can use to request a quote for 103169-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.