103168-1 PCB Connectors by TE Connectivity

06 MODII HDR DRST SHRD .100CL

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.18

Distributor Stock
Logo for Distrelec
Distrelec
from US$1.92
5,804
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.46
5,804
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$1.55
5,804
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.18
5,804
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.58
3,016
in stock
Buy Now
Logo for TE Store
TE Store
from US$2.54
968
in stock
Buy Now
Logo for Avnet America
Avnet America
-
2,682
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.23
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.48
-
Buy Now
Logo for Boersig
Boersig
from US$1.59
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Post Size .025in, .64mm
Connector Profile Standard
Number of Positions 6
Connector Contact Load Condition Fully Loaded
PCB Mount Orientation Vertical
Number of Rows 2
Contact Mating Area Plating Material Thickness 30µin
Contact Type Pin
Contact Shape & Form Square
PCB Contact Termination Area Plating Material Tin
端子の下地めっきの材料 Nickel
Contact Underplating Material Nickel
Contact Base Material Phosphor Bronze
Contact Mating Area Plating Material Gold
PCB Contact Termination Area Plating Material Thickness 100 – 200µin
Contact Current Rating (Max) 3A
Mating Post Length 8.08mm, .318in
Row-to-Row Spacing .1in, 2.54mm
Shrouded End Dimension 1.68mm, .066in
Dielectric Withstanding Voltage 750 Vrms
Housing Color Black
Centerline (Pitch) .1in, 2.54mm
Number of Shrouded Sides 4
Housing Material Thermoplastic
UL Flammability Rating UL 94V-0
Approved Standards UL E28476, CSA LR7189
Zugelassene Standards UL E28476, CSA LR7189
Panel Mount Feature Without
Mating Alignment Type Polarization
Mating Retention Type Detent Window
Mating Retention With
Strain Relief Without
PCB Mount Retention Without
Mating Alignment With
Packaging Method Tray
Packaging Quantity 232
実装方法 Tray
Header Type Shrouded
PCB Connector Assembly Type PCB Mount Header
Connector & Contact Terminates To Printed Circuit Board
Termination Post & Tail Length 3.18mm, .125in
Termination Method to Printed Circuit Board Through Hole - Solder
High Temperature Housing No
Operating Temperature Range -65 – 105°C

Alternative Descriptions

Shrouded Vert Dual 6 Detent Windows |Amp Te Connectivity 103168-1 | Newark Electronics
SHROUDED VERT DUAL 6 detent windows | Rapid Electronics
TE Connectivity - AMP PCB Conn 06 MODII HDR DRST SHRD | Distrelec
PIN HEADERS | Farnell
06 MODII HDR DRST SHRD .100CL PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 6 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 6 | PCB Header & Receptacle | Part Number: 103168-1 | Internal Number: 103168-1 | TE Connectivity | TE Store
Conn Shrouded Header HDR 6 POS 2.54mm Solder ST Thru-Hole | Avnet America
AMPMODU 6 Position Through-Hole Dual Row Straight .100 Inch Shrouded Header | Future Electronics
MODU THRU DRHDR SHRD, 06 MODII HDR DRSTSHRD .100CL | TE Connectivity 103168-1 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 103168-1?

Additional datasheets, footprints and schematics for 103168-1 are listed on our Part Details page. You can also find images and similar parts to 103168-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 103168-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 103168-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 103168-1 fall under?

The 103168-1 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 103168-1 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 103168-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 103168-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 103168-1 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 103168-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 103168-1 often in real-time on the comparison pages.

What if I can't find stock of 103168-1?

You can fill out our help required form which you can use to request a quote for 103168-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay