Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.46
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.56
|
2,486
in stock
|
Buy Now | |
TE Store
from US$5.33
|
3,148
in stock
|
Buy Now | |
Avnet America
from US$1.46
|
2,486
in stock
|
Buy Now | |
Rapid Electronics
from US$2.86
|
836
in stock
|
Buy Now | |
Chip One Stop
from US$2.09
|
836
in stock
|
Buy Now | |
Distrelec
from US$2.49
|
836
in stock
|
Buy Now | |
Farnell
from US$2.87
|
675
in stock
|
Buy Now | |
Future Electronics
from US$2.04
|
-
|
Buy Now | |
RS Americas
from US$2.28
|
-
|
Buy Now | |
Boersig
from US$2.97
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .64mm, .025in |
---|---|
Connector Profile | Standard |
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 6 |
PCB Mount Orientation | Right Angle |
Number of Rows | 2 |
Contact Current Rating (Max) | 3A |
Contact Type | Pin |
Mating Post Length | 8.08mm, .318in |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Contact Mating Area Plating Material | Gold |
PCB Thickness (Recommended) | 1.4mm, .055in |
Shrouded End Dimension | .066in, 1.68mm |
Row-to-Row Spacing | 2.54mm, .1in |
Dielectric Withstanding Voltage | 750 Vrms |
Housing Material | Thermoplastic |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Number of Shrouded Sides | 4 |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | UL E28476, CSA LR7189 |
Panel Mount Feature | Without |
Mating Alignment Type | Polarization |
Mating Retention Type | Detent Window |
Mating Retention | With |
Strain Relief | Without |
PCB Mount Retention | Without |
Mating Alignment | With |
Solder Process Feature | Board Standoff |
Packaging Method | Tray |
Packaging Quantity | 232 |
実装方法 | Tray |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Termination Post & Tail Length | .135in, 3.43mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | No |
Operating Temperature Range | -65 – 105°C |
06 MODII HDR DRRA SHRD .100CL PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Board-to-Board Number of Positions: 6 Number of Rows: 2 PCB Mount Header Right Angle Wire-to-Board 6 | PCB Header & Receptacle | Part Number: 103166-1 | Internal Number: 103166-1 | TE Connectivity | TE Store |
Connector Systems:Wire-To-Board | Newark Electronics |
Conn Shrouded Header HDR 6 POS 2.54mm Solder RA Thru-Hole | Avnet America |
SHROUDED RA DUAL 6 detent windows | Rapid Electronics |
TE Connectivity - AMP PCB Conn 06 MODII HDR DRRA SHRD | Distrelec |
CONNECTOR, HEADER, 6POS, 2ROW, 2.54MM | Farnell |
AMPMODU 6 Position Through-Hole Dual Row Right Angle .100 Inch Shrouded Header | Future Electronics |
PCB Header, Right Angle, Double Row, Shrouded, 06 .100CL, AMPMODU Mod II Series | TE Connectivity 103166-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Header |
Product Range | AMPMODU MOD II Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 103166-1?
Additional datasheets, footprints and schematics for 103166-1 are listed on our Part Details page. You can also find images and similar parts to 103166-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 103166-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 103166-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 103166-1 fall under?
The 103166-1 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 103166-1 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 103166-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 103166-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 103166-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Rapid Electronics and Chip One Stop have stock available or on a lead time for 103166-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 103166-1 often in real-time on the comparison pages.
What if I can't find stock of 103166-1?
You can fill out our help required form which you can use to request a quote for 103166-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.