Connector Profile | Standard |
---|---|
Post Size | .025in, .64mm |
PCB Mount Orientation | Right Angle |
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 14 |
Number of Rows | 2 |
Mating Post Length | 8.08mm, .318in |
Contact Underplating Material | Nickel |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Shape & Form | Square |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Contact Current Rating (Max) | 3A |
PCB Thickness (Recommended) | 1.4mm, .055in |
Row-to-Row Spacing | 2.54mm, .1in |
Shrouded End Dimension | .15in, 3.81mm |
Dielectric Withstanding Voltage | 750 Vrms |
Housing Material | Thermoplastic |
Number of Shrouded Sides | 3 |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Approved Standards | CSA LR7189, UL E28476 |
Zugelassene Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarization |
PCB Mount Retention | Without |
Strain Relief | Without |
Panel Mount Feature | Without |
Mating Alignment | With |
実装方法 | Tray |
Packaging Method | Tray |
Packaging Quantity | 192 |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .125in, 3.18mm |
High Temperature Housing | No |
Operating Temperature Range | -65 – 105°C |
Special Order: 14 MODII HDR DRRA 3/4SHRD .100 PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 14 Number of Rows: 2 PCB Mount Header Right Angle Wire-to-Board 14 | PCB Header & Receptacle | Part Number: 103165-3 | Internal Number: 103165-3 | TE Connectivity | TE Store |
TE | RS Americas |
14 MODII HDR DRRA 3/ 4SHRD .100 | Mouser Electronics |
14 Modii Hdr Drra 3/4Shrd .100 Rohs Compliant: No |Amp Te Connectivity 103165-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a 103165-3?
Additional datasheets, footprints and schematics for 103165-3 are listed on our Part Details page. You can also find images and similar parts to 103165-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 103165-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 103165-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 103165-3 fall under?
The 103165-3 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 103165-3 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 103165-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 103165-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 103165-3 have stock available?
Authorised distributors including TE Store, RS Americas, Farnell, Mouser Electronics and Newark Electronics have stock available or on a lead time for 103165-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 103165-3 often in real-time on the comparison pages.
What if I can't find stock of 103165-3?
You can fill out our help required form which you can use to request a quote for 103165-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.