Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .025in, .64mm |
---|---|
Number of Rows | 2 |
Number of Positions | 16 |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Right Angle |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin, 2.54 – 5.08µm |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Mating Area Plating Material | Gold |
Mating Post Length | 5.85mm, .23in |
Contact Base Material | Copper Alloy |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Underplating Material | Nickel |
Contact Shape & Form | Square |
端子の下地めっきの材料 | Nickel |
Row-to-Row Spacing | .1in, 2.54mm |
Product Height | .238in |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Housing Material | Thermoplastic |
Panel Mount Feature | Without |
Mating Alignment | Without |
Strain Relief | Without |
PCB Mount Retention | Without |
Packaging Quantity | 25 |
Packaging Method | Tray |
実装方法 | Tray |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Header Type | Breakaway |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 3.05mm, .12in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Compatible | No |
High Temperature Housing | No |
Header Connector,pcb Mount,recept,16 Contacts,pin,0.1 Pitch,r Angle Pc Tail Terminal Rohs Compliant: No |Amp Te Connectivity 103149-8 | Newark Electronics |
TE | RS Americas |
Where can I find additional details, specifications and documents for a 103149-8?
Additional datasheets, footprints and schematics for 103149-8 are listed on our Part Details page. You can also find images and similar parts to 103149-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 103149-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 103149-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 103149-8 fall under?
The 103149-8 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 103149-8 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 103149-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 103149-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 103149-8 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for 103149-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 103149-8 often in real-time on the comparison pages.
What if I can't find stock of 103149-8?
You can fill out our help required form which you can use to request a quote for 103149-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.