103149-5 Part Information

Details for 103149-5 by TE Connectivity

Connectors>PCB Connectors>Multiple Configuration PCB Connectors>Multiple Configuration PCB Headers & Receptacles

Part Downloads

Part Specifications

Post Size .025in, .64mm
Connector Contact Load Condition Fully Loaded
Number of Positions 10
Number of Rows 2
PCB Mount Orientation Right Angle
Contact Type Pin
Contact Shape & Form Square
PCB Contact Termination Area Plating Material Tin-Lead
Contact Mating Area Plating Material Thickness 30µin
端子の下地めっきの材料 Nickel
Mating Post Length .23in, 5.84mm
Contact Base Material Phosphor Bronze
PCB Contact Termination Area Plating Material Thickness 100 – 200µin
Contact Mating Area Plating Material Gold
Contact Current Rating (Max) 3A
Contact Underplating Material Nickel
Row-to-Row Spacing 2.54mm, .1in
Dielectric Withstanding Voltage 750 V
Centerline (Pitch) .1in, 2.54mm
Housing Material Thermoplastic
Housing Color Black
UL Flammability Rating UL 94V-0
Zugelassene Standards CSA LR7189, UL E28476
Approved Standards UL E28476, CSA LR7189
Mating Alignment Without
Strain Relief Without
PCB Mount Retention Without
Panel Mount Feature Without
Comment Headers may be broken to desired number of positions using Hand Tool No. 91406-1, or Tool Kit No. 314818-1. Other tail lengths are available, consult TE Connectivity.
実装方法 Tray
Packaging Quantity 100
Packaging Method Tray
Connector & Contact Terminates To Printed Circuit Board
Header Type Breakaway
PCB Connector Assembly Type PCB Mount Header
Termination Post & Tail Length .12in, 3.05mm
Termination Method to Printed Circuit Board Through Hole - Solder
High Temperature Housing No
Operating Temperature Range -65 – 105°C
Wave solder capable to 240°C
Status: Active
Product Code: 5421
Global Product Line: 013
GPL Description: Industrial

Alternative Part Descriptions

  • 10 MODII HDR DRRA B/A .100CL ROHS COMPLIANT: NO | Newark Electronics
  • Conn Unshrouded Header HDR 10 POS 2.54mm Solder RA Thru-Hole | Avnet America
  • SOLIS SP SPD22-16COM22-18MIL1843 | Allied Electronics & Automation

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 103149-5?

Additional datasheets, footprints and schematics for 103149-5 are listed in our Part Details tab. You can also find the 103149-5 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 103149-5 in the Pricing & Inventory tab next to part details. You can view 103149-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 103149-5 fall under?

The 103149-5 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 103149-5 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 103149-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 103149-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 103149-5 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Allied Electronics & Automation have stock available or on a lead time for 103149-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 103149-5 often in real-time on the comparison pages.

What if I can't find stock of 103149-5?

You can fill out our help required form which you can use to request a quote for 103149-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 103149-5

Loading...
Loading Results for 103149-5
We use cookies to improve your experience. See our privacy policy.
Okay