Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Material | Brass |
---|---|
Shield Location | Outer |
Number of Positions | 10 |
Number of Rows | 2 |
Contact Mating Area Plating Material | Pre-Tin |
Contact Base Material | Brass |
Packaging Quantity | 100 |
Connector Shielding Accessory Type | Outer Shielding Shell |
Headers & Wire Housings 10P Mt Outer Shell |Amp Te Connectivity 103137-2 | Newark Electronics |
Connector Accessories 10 POS RCP Shield Black Brass Pre-Tin Finish | Avnet America |
Connector, AMPMODU, 10 Mt Outer Shell | TE Connectivity 103137-2 | RS Americas |
Where can I find additional details, specifications and documents for a 103137-2?
Additional datasheets, footprints and schematics for 103137-2 are listed on our Part Details page. You can also find images and similar parts to 103137-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 103137-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 103137-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 103137-2 fall under?
The 103137-2 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Ferrules & Shields.
Can I view similar or alternative parts?
You can view similar parts to 103137-2 when available in the PCB Ferrules & Shields range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 103137-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 103137-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 103137-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 103137-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 103137-2 often in real-time on the comparison pages.
What if I can't find stock of 103137-2?
You can fill out our help required form which you can use to request a quote for 103137-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.