Status: | Unknown |
---|---|
Series: | 1030 Series |
RoHS: | Unknown |
Supply Voltage | 125VAC |
---|---|
Lamp Base Type | Quick Connect |
Illumination Color | White |
Mounting Hole Dia | 12.7mm |
Lens Shape | Round |
Current Rating | - |
Product Range | 1030 Series |
Neon Indicator, White, 125Vac, Qc | Newark Electronics |
CML NEON & INCANDESCENT INDICA | Relay Specialties |
Where can I find additional details, specifications and documents for a 1030QDX4?
Additional datasheets, footprints and schematics for 1030QDX4 are listed on our Part Details page. You can also find images and similar parts to 1030QDX4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1030QDX4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1030QDX4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1030QDX4 fall under?
The 1030QDX4 is listed under Visual Communications Parts.
Can I view similar or alternative parts?
You can view similar parts to 1030QDX4 when available in the Visual Communications Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1030QDX4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1030QDX4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1030QDX4 have stock available?
Authorised distributors including element14, Newark Electronics and Relay Specialties have stock available or on a lead time for 1030QDX4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1030QDX4 often in real-time on the comparison pages.
What if I can't find stock of 1030QDX4?
You can fill out our help required form which you can use to request a quote for 1030QDX4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.