1030-0102 Panel Displays & Instrumentation by Modutec

1000 Series Digital Panel Meter

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$175.50

Distributor Stock
Logo for Newark
Newark
from US$175.50
2
in stock
Buy Now

Specifications

No. of Digits / Alpha 3-1/2
Meter Function DC Voltage
Meter Range 0V to 2V
Digit Height 7.6mm
Panel Cutout Height 19.3mm
Panel Cutout Width 35.5mm
Supply Voltage Max 9VDC
RoHS Compliant No


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1030-0102?

Additional datasheets, footprints and schematics for 1030-0102 are listed on our Part Details page. You can also find images and similar parts to 1030-0102 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1030-0102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1030-0102 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1030-0102 fall under?

The 1030-0102 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Digital Panel Meters.

Can I view similar or alternative parts?

You can view similar parts to 1030-0102 when available in the Digital Panel Meters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1030-0102 you can contact the distributor directly for product support, shipping queries etc.

Is the 1030-0102 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1030-0102 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 1030-0102.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1030-0102 often in real-time on the comparison pages.

What if I can't find stock of 1030-0102?

You can fill out our help required form which you can use to request a quote for 1030-0102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay