1030-01-01-U Part Information
Details for 1030-01-01-U by Modutec
Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Digital Panel Meters
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 69.3000 |
Stock Information
Details
Part Downloads
Part Specifications
No. of Digits / Alpha | 3-1/2 |
Meter Function | DC Voltage |
Meter Range | 0mV to 200mV |
Digit Height | 7.6mm |
Panel Cutout Height | 19.3mm |
Panel Cutout Width | 35.56mm |
Supply Voltage Max | 9VDC |
RoHS Compliant | No |
Alternative Part Descriptions
- VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:7.6mm; Panel Cutout Height:19.3mm; Panel Cutout Width:35.56mm; Supply Voltage Min:-; Supply Voltage Max:9VDC RoHS Compliant: No | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 1030-01-01-U?
Additional datasheets, footprints and schematics for 1030-01-01-U are listed in our Part Details tab. You can also find the 1030-01-01-U image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1030-01-01-U in the Pricing & Inventory tab next to part details. You can view 1030-01-01-U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1030-01-01-U fall under?
The 1030-01-01-U is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Digital Panel Meters.
Can I view similar or alternative parts?
You can view similar parts to 1030-01-01-U when available in the Digital Panel Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1030-01-01-U you can contact the distributor directly for product support, shipping queries etc.
Is the 1030-01-01-U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1030-01-01-U have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1030-01-01-U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1030-01-01-U often in real-time on the comparison pages.
What if I can't find stock of 1030-01-01-U?
You can fill out our help required form which you can use to request a quote for 1030-01-01-U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.