Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$434.15
|
16
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
23,615
in stock
|
Buy Now | |
RS Americas
from US$0.21
|
1,800
in stock
|
Buy Now | |
Sager
from US$0.11
|
1,209
in stock
|
Buy Now | |
Conrad
from US$0.54
|
664
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
240
in stock
|
Buy Now | |
Rutronik
from US$0.17
|
-
|
Buy Now | |
Newark Electronics
from US$172.50
|
-
|
Buy Now | |
element14
from US$588.17
|
-
|
Buy Now | |
Carlton-Bates
from US$0.14
|
-
|
Buy Now | |
Farnell
from US$329.55
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Calibration Type | Current Voltage |
---|---|
External Height | 115mm |
External Width | 62mm |
External Depth | 55mm |
Accuracy | ± 0.1% |
Weight | 500g |
Operating Temperature Min | - |
Operating Temperature Max | - |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
1030 RS-232 tester current/volt source | RS |
SOURCE, V+I | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Laminate,fr-4,36"x48"no Copper,032"thk |Vector Electronics 1030 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Mounting | Through Hole Mount |
---|---|
Mounting Hole Dia | 0.035mm |
Contact Material | Brass |
Contact Plating | Tin Plated Contacts |
Body Material | Brass |
Thickness | 0.025" |
RoHS Compliant | Yes |
Brass Tin Plated 3 mm Long Slotted Type PC Test Point | Future Electronics |
Test Plugs & Test Jacks TEST POINT SLOTTED | Sager |
Tip: solder lug | Transfer Multisort Elektronik |
PC TEST POINT SLOTTED | Rutronik |
Test Point | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1030?
Additional datasheets, footprints and schematics for 1030 are listed on our Part Details page. You can also find images and similar parts to 1030 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1030 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1030 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1030 fall under?
The 1030 is listed under Test Equipment > Testers Detectors & Calibration > Calibrators & Check Boxes.
Can I view similar or alternative parts?
You can view similar parts to 1030 when available in the Calibrators & Check Boxes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1030 you can contact the distributor directly for product support, shipping queries etc.
Is the 1030 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1030 have stock available?
Authorised distributors including Future Electronics, RS Americas, Sager, Conrad and Transfer Multisort Elektronik have stock available or on a lead time for 1030.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1030 often in real-time on the comparison pages.
What if I can't find stock of 1030?
You can fill out our help required form which you can use to request a quote for 1030 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.