Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Green |
---|---|
No. of LEDs | 1LEDs |
LED Mounting | Through Hole |
Bulb Size | T-1 (3mm) |
Forward Current If | 10mA |
Luminous Intensity | 20mcd |
Forward Voltage | 5V |
Viewing Angle | 60° |
Height | 6.2mm |
Width | 4mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 5.2mm |
External Length / Height | 6.2mm |
External Width | 4mm |
Forward Current If Max | 10mA |
Forward Voltage VF Max | 5V |
LED / Lamp Size | 3mm / T-1 |
LED Type | Standard |
Lead Cross-section Depth | 0.5mm |
Lead Cross-section Width | 0.5mm |
Lead Length | 21mm |
Lens Shape | Round |
Luminous Intensity Typ | 8mcd |
No. of Pins | 2Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Peak Forward Current | 10mA |
Peak Wavelength | 656nm |
Pitch Spacing | 2.54mm |
Supply Voltage | 5V |
Voltage Vf Typ | 5VDC |
Wavelength Typ | 565nm |
Led, Pcb, 3Mm, 5V, Green | Newark Electronics |
LED, PCB, 3MM, 5V, GREEN | element14 |
Where can I find additional details, specifications and documents for a 103-383-20?
Additional datasheets, footprints and schematics for 103-383-20 are listed on our Part Details page. You can also find images and similar parts to 103-383-20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 103-383-20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 103-383-20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 103-383-20 fall under?
The 103-383-20 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to 103-383-20 when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 103-383-20 you can contact the distributor directly for product support, shipping queries etc.
Is the 103-383-20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 103-383-20 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 103-383-20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 103-383-20 often in real-time on the comparison pages.
What if I can't find stock of 103-383-20?
You can fill out our help required form which you can use to request a quote for 103-383-20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.