Status: | Unknown |
---|---|
Series: | 103 Series |
RoHS: | Unknown |
Prices starting from US$29.72
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$34.32
|
No stock
|
Buy Now | |
PEI-Genesis
from US$43.23
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$33.11
|
1
in stock
|
Buy Now | |
Future Electronics
from US$32.13
|
-
|
Buy Now | |
RS Americas
from US$35.60
|
-
|
Buy Now | |
element14
from US$32.70
|
-
|
Buy Now | |
TTI Europe
from US$29.81
|
-
|
Buy Now | |
Sager
from US$29.72
|
-
|
Buy Now |
Voltage Rating | 250V |
---|---|
Mounting Hole Dia | 25.4mm |
Accessory Type | Indicator Base |
Product Range | 103 Series |
For Use With | Dialight S-6 Candelabra Screw Base Incandescent Lamp |
Bulb Size | S-6 |
in Base S6 Ca 1 Scw" Rohs Compliant: Yes |Dialight 103-3101-05-103 | Newark Electronics |
103 Series 1 Mounting Hole Oil Tight Panel Indicator" | Future Electronics |
Indicator Candelabra Screw 6 to 250 V Nickel Plated Brass Panel 103 Series | Dialight 103-3101-05-103 | RS Americas |
LAMP SOCKET, INDICATOR BASE, SCREW | element14 |
LARGE OIL TIGHT PMI | TTI Europe |
Lamp Holders & Accessories Lg Panel Indicator Oil Tight | Sager |
Where can I find additional details, specifications and documents for a 103-3101-05-103?
Additional datasheets, footprints and schematics for 103-3101-05-103 are listed on our Part Details page. You can also find images and similar parts to 103-3101-05-103 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 103-3101-05-103 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 103-3101-05-103 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 103-3101-05-103 fall under?
The 103-3101-05-103 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Panel Indicators & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 103-3101-05-103 when available in the Panel Indicators & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 103-3101-05-103 you can contact the distributor directly for product support, shipping queries etc.
Is the 103-3101-05-103 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 103-3101-05-103 have stock available?
Authorised distributors including PEI-Genesis, Newark Electronics, Future Electronics, RS Americas and element14 have stock available or on a lead time for 103-3101-05-103.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 103-3101-05-103 often in real-time on the comparison pages.
What if I can't find stock of 103-3101-05-103?
You can fill out our help required form which you can use to request a quote for 103-3101-05-103 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.