103-305-04 Optoelectronics, LEDs & Displays by Marl

LED PCB 3MM RED

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.68

Distributor Stock
Logo for Farnell
Farnell
from US$0.68
No stock
Buy Now
Logo for element14
element14
from US$1.07
130
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.82
-
Buy Now

Specifications

LED Colour Red
No. of LEDs 1LEDs
LED Mounting Through Hole
Bulb Size T-1 (3mm)
Forward Current If 20mA
Luminous Intensity 35mcd
Forward Voltage 2V
Viewing Angle 30°
Height 6.2mm
Width 4mm
Product Range -
SVHC No SVHC (15-Jan-2019)
Current If Luminous Intensity 20mA
External Depth 5.2mm
External Length / Height 6.2mm
External Width 4mm
Forward Current If Max 20mA
Forward Voltage VF Max 2V
LED / Lamp Size 3mm / T-1
LED Type Standard
Lead Cross-section Depth 0.5mm
Lead Cross-section Width 0.5mm
Lead Length 21mm
Lead Spacing 2.54mm
Lens Shape Round
Luminous Intensity Typ 35mcd
No. of Pins 2Pins
Operating Temperature Max 85°C
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +85°C
PIV Max 3V
Peak Forward Current 25mA
Peak Wavelength 650nm
Voltage Vf Typ 2VDC
Wavelength Typ 625nm

Alternative Descriptions

LED, PCB, 3MM, RED | element14
Indicator Led Pcb, 3Mm, Red, 2V | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 103-305-04?

Additional datasheets, footprints and schematics for 103-305-04 are listed on our Part Details page. You can also find images and similar parts to 103-305-04 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 103-305-04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 103-305-04 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 103-305-04 fall under?

The 103-305-04 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.

Can I view similar or alternative parts?

You can view similar parts to 103-305-04 when available in the LEDs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 103-305-04 you can contact the distributor directly for product support, shipping queries etc.

Is the 103-305-04 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 103-305-04 have stock available?

Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for 103-305-04.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 103-305-04 often in real-time on the comparison pages.

What if I can't find stock of 103-305-04?

You can fill out our help required form which you can use to request a quote for 103-305-04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay