Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Height | 0.075" |
---|---|
External Diameter | 0.225" |
Spacer Material | Nylon 6.6 (Polyamide 6.6) |
Accessory Type | LED Mount |
For Use With | TO-18 Transistors and T-1-3/4 (5mm) LEDs |
RoHS Compliant | Yes |
Led Mount, 0.225", Nylon 6.6 | Newark Electronics |
103 Series TO-5 / T-1 3/4 LED Mounts .080 in High Nylon Perm-O-Pad | Future Electronics |
PERM-O-PADS, Round, TO-18,T1 3/4 LED Mnt, Open Center,.225OD,.075 Thick, Nylon, White | Bivar Inc. 103-080 | RS Americas |
Where can I find additional details, specifications and documents for a 103-080?
Additional datasheets, footprints and schematics for 103-080 are listed on our Part Details page. You can also find images and similar parts to 103-080 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 103-080 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 103-080 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 103-080 fall under?
The 103-080 is listed under Optoelectronics & Displays > LED Products > LED Spacers.
Can I view similar or alternative parts?
You can view similar parts to 103-080 when available in the LED Spacers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 103-080 you can contact the distributor directly for product support, shipping queries etc.
Is the 103-080 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 103-080 have stock available?
Authorised distributors including Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for 103-080.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 103-080 often in real-time on the comparison pages.
What if I can't find stock of 103-080?
You can fill out our help required form which you can use to request a quote for 103-080 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.