102VX-50 Relays by Struthers-Dunn

RELAY, REED, SPST-NO, 5KV, 0.01A, PANEL

Status: Unknown
Series: 102VX Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$132.31

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$132.31
3
in stock
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Contact Configuration SPST-NO
Coil Voltage 12VDC
Product Range 102VX Series
Relay Mounting Panel
Coil Resistance 250ohm
Switching Current Max 10mA
Switching Voltage Max 5kV
RoHS Compliant No

Alternative Descriptions

Relay, Reed, Spst-No, 5Kv, 0.01A, Panel | Newark Electronics
Relay High Voltage SwitchingSpecial Purpose | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 102VX-50?

Additional datasheets, footprints and schematics for 102VX-50 are listed on our Part Details page. You can also find images and similar parts to 102VX-50 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 102VX-50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 102VX-50 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 102VX-50 fall under?

The 102VX-50 is listed under Switches & Relays > Relays > Reed Relays.

Can I view similar or alternative parts?

You can view similar parts to 102VX-50 when available in the Reed Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 102VX-50 you can contact the distributor directly for product support, shipping queries etc.

Is the 102VX-50 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 102VX-50 have stock available?

Authorised distributors including RS Americas, Newark Electronics and Relay Specialties have stock available or on a lead time for 102VX-50.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 102VX-50 often in real-time on the comparison pages.

What if I can't find stock of 102VX-50?

You can fill out our help required form which you can use to request a quote for 102VX-50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay