Status: | Unknown |
---|---|
Series: | DO-35 Standard Series |
RoHS: | Unknown |
Zero Power Resistance at 25°C | 1kohm |
---|---|
Product Range | DO-35 Standard Series |
Thermistor Mounting | Through Hole |
Beta Value (K) | - |
Thermistor Case Style | DO-35 |
Thermistor Terminals | Axial Leaded |
Ntc Thermistor, 1K, Axial Leaded | Newark Electronics |
PTC Thermistors THERMISTOR PTC 1K OHM 2% DO-35 | Future Electronics |
52AC8037 | element14 |
NTC THERMISTOR, 1K, AXIAL LEADED | Farnell |
Where can I find additional details, specifications and documents for a 102PS1G?
Additional datasheets, footprints and schematics for 102PS1G are listed on our Part Details page. You can also find images and similar parts to 102PS1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 102PS1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 102PS1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 102PS1G fall under?
The 102PS1G is listed under Circuit Protection > Thermistors > Temperature Sensing / Compensation NTC Thermistors.
Can I view similar or alternative parts?
You can view similar parts to 102PS1G when available in the Temperature Sensing / Compensation NTC Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 102PS1G you can contact the distributor directly for product support, shipping queries etc.
Is the 102PS1G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 102PS1G have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for 102PS1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 102PS1G often in real-time on the comparison pages.
What if I can't find stock of 102PS1G?
You can fill out our help required form which you can use to request a quote for 102PS1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.