Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tweezer Type | - |
---|---|
Tweezer Tip Type / Style | - |
Overall Length | 115mm |
Tweezer Body Material | Stainless Steel |
Tweezer Tip Material | Stainless Steel |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Overall Length | 115mm |
---|---|
Tweezer Body Material | Stainless Steel |
Tweezer Tip Material | Stainless Steel |
SVHC | No SVHC (15-Jun-2015) |
RoHS Compliant | NA |
Erem SMD tweezers,102ACAX | RS |
Tweezer, Smd | Newark Electronics |
102ACAX PINZETTE 115MM | Boersig |
Where can I find additional details, specifications and documents for a 102ACAX?
Additional datasheets, footprints and schematics for 102ACAX are listed on our Part Details page. You can also find images and similar parts to 102ACAX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 102ACAX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 102ACAX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 102ACAX fall under?
The 102ACAX is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tweezers.
Can I view similar or alternative parts?
You can view similar parts to 102ACAX when available in the Tweezers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 102ACAX you can contact the distributor directly for product support, shipping queries etc.
Is the 102ACAX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 102ACAX have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Boersig have stock available or on a lead time for 102ACAX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 102ACAX often in real-time on the comparison pages.
What if I can't find stock of 102ACAX?
You can fill out our help required form which you can use to request a quote for 102ACAX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.