Status: | Unknown |
---|---|
Series: | 102 Series |
RoHS: | Unknown |
No. of Contacts | 100Contacts |
---|---|
Gender | Receptacle |
Product Range | 102 Series |
Contact Termination Type | Through Hole |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (20-Jun-2016) |
MINI D RIBBON (MDR) CONNECTORS | TTI Europe |
MINI D RIBBON CONN, RCPT, 100POS, TH | element14 |
Mini D Ribbon Connector Receptacle 100 Position Through Hole | Newark Electronics |
MDR 102 Series, 100 Way Through Hole Mount Micro-D PCB Conn Socket, 1.27mm Pitch | 3M 102A0-6212PC | RS Americas |
Where can I find additional details, specifications and documents for a 102A0-6212PC?
Additional datasheets, footprints and schematics for 102A0-6212PC are listed on our Part Details page. You can also find images and similar parts to 102A0-6212PC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 102A0-6212PC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 102A0-6212PC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 102A0-6212PC fall under?
The 102A0-6212PC is listed under Connectors > D Sub Connectors & Components > Micro D Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 102A0-6212PC when available in the Micro D Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 102A0-6212PC you can contact the distributor directly for product support, shipping queries etc.
Is the 102A0-6212PC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 102A0-6212PC have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for 102A0-6212PC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 102A0-6212PC often in real-time on the comparison pages.
What if I can't find stock of 102A0-6212PC?
You can fill out our help required form which you can use to request a quote for 102A0-6212PC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.