Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.38
Battery Sizes Accepted | 2/3A |
---|---|
No. of Batteries | 1 |
Accessory Type | Battery Holder Cover |
Body Material | Base |
For Use With | Keystone 1019 & 1029 Battery Holders |
RoHS Compliant | Yes |
43.18 x 15.24 mm 3/3A Battery Holder | Future Electronics |
COVER BATTERY HOLDER | RS |
RETAINER COVER 2/3A Plastic | Rutronik |
Battery Holder, 2/3A, Pcb | Newark Electronics |
Battery Holder | RS Americas |
Cover | Carlton-Bates |
Cylindrical Battery Contacts, Clips, Holders & Springs RET COVER 2/3 A 1.70X.720X.640 | Sager |
Where can I find additional details, specifications and documents for a 1029LC?
Additional datasheets, footprints and schematics for 1029LC are listed on our Part Details page. You can also find images and similar parts to 1029LC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1029LC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1029LC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1029LC fall under?
The 1029LC is listed under Batteries & Chargers > Battery Holders.
Can I view similar or alternative parts?
You can view similar parts to 1029LC when available in the Battery Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1029LC you can contact the distributor directly for product support, shipping queries etc.
Is the 1029LC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1029LC have stock available?
Authorised distributors including Future Electronics, RS, Rutronik, Newark Electronics and RS Americas have stock available or on a lead time for 1029LC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1029LC often in real-time on the comparison pages.
What if I can't find stock of 1029LC?
You can fill out our help required form which you can use to request a quote for 1029LC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.