Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .025in, .64mm |
---|---|
PCB Mount Orientation | Vertical |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 2 |
Number of Positions | 14 |
Contact Type | Pin |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material Thickness | 15µin |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Shape & Form | Square |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Contact Current Rating (Max) | 3A |
Mating Post Length | 8.08mm, .318in |
Contact Mating Area Plating Material | Gold |
Row-to-Row Spacing | .1in, 2.54mm |
Dielectric Withstanding Voltage | 750 V |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Housing Material | Thermoplastic |
Approved Standards | UL E28476, CSA LR7189 |
Zugelassene Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Comment | Headers may be broken to desired number of positions using Hand Tool No. 91406-1, or Tool Kit No. 314818-1. Other tail lengths are available, consult TE Connectivity. |
Packaging Method | Carton |
Packaging Quantity | 200 |
実装方法 | Carton |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Breakaway |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | 3.18mm, .125in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | No |
Operating Temperature Range | -65 – 105°C |
14 Modii Hdr Drst B/A .100Cl Rohs Compliant: No |Amp Te Connectivity 102973-7 | Newark Electronics |
Conn Unshrouded Header HDR 14 POS 2.54mm Solder ST Thru-Hole | Avnet America |
TE | RS Americas |
Where can I find additional details, specifications and documents for a 102973-7?
Additional datasheets, footprints and schematics for 102973-7 are listed on our Part Details page. You can also find images and similar parts to 102973-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 102973-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 102973-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 102973-7 fall under?
The 102973-7 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 102973-7 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 102973-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 102973-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 102973-7 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 102973-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 102973-7 often in real-time on the comparison pages.
What if I can't find stock of 102973-7?
You can fill out our help required form which you can use to request a quote for 102973-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.