102972-1 Part Information

Details for 102972-1 by TE Connectivity

Connectors>PCB Connectors>Multiple Configuration PCB Connectors>Multiple Configuration PCB Headers & Receptacles

Part Downloads

Part Specifications

Post Size .64mm, .025in
Number of Positions 1
Number of Rows 1
Connector Contact Load Condition Fully Loaded
PCB Mount Orientation Vertical
Contact Mating Area Plating Material Gold
PCB Contact Termination Area Plating Material Tin-Lead
Contact Type Pin
Contact Shape & Form Square
Contact Underplating Material Nickel
端子の下地めっきの材料 Nickel
Contact Base Material Phosphor Bronze
PCB Contact Termination Area Plating Material Thickness 100 – 200µin
Mating Post Length .318in, 8.08mm
Contact Current Rating (Max) 3A
Contact Mating Area Plating Material Thickness 15µin
Row-to-Row Spacing .1in, 2.54mm
Dielectric Withstanding Voltage 750 V
Centerline (Pitch) .1in, 2.54mm
Housing Color Black
Housing Material Thermoplastic
Zugelassene Standards UL E28476, CSA LR7189
UL Flammability Rating UL 94V-0
Approved Standards UL E28476, CSA LR7189
Panel Mount Feature Without
PCB Mount Retention Without
Strain Relief Without
Comment Headers may be broken to desired number of positions using Hand Tool No. 91406-1, or Tool Kit No. 314818-1. Other tail lengths are available, consult TE Connectivity.
実装方法 Carton
Packaging Method Carton
Packaging Quantity 520
PCB Connector Assembly Type PCB Mount Header
Header Type Breakaway
Connector & Contact Terminates To Printed Circuit Board
Termination Post & Tail Length 3.18mm, .125in
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -65 – 105°C
High Temperature Housing No
Wave solder capable to 240°C
Status: Active
Product Code: 5418
Global Product Line: 013
GPL Description: Industrial

Alternative Part Descriptions

  • 01 MODII HDR SRST B/A .100CL ROHS COMPLIANT: NO | Newark Electronics
  • Conn Unshrouded Header HDR 1 POS Solder ST Thru-Hole | Avnet America
  • TE; IND Devices; Circular Connectors; 01 MODII HDR SRST B/A .100CL | Allied Electronics & Automation
  • Special Order: 01 MODII HDR SRST B/A .100CL PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 1 Centerline (Pitch): 2.54 mm PCB Mount Header Vertical Board-to-Board 1 | Board-To-Board Header & Receptacle | Part Number: 102972-1 | Internal Number: 102972-1 | 2.54 mm | TE Connectivity | TE Store

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 102972-1?

Additional datasheets, footprints and schematics for 102972-1 are listed in our Part Details tab. You can also find the 102972-1 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 102972-1 in the Pricing & Inventory tab next to part details. You can view 102972-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 102972-1 fall under?

The 102972-1 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 102972-1 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 102972-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 102972-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 102972-1 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Allied Electronics & Automation and TE Store have stock available or on a lead time for 102972-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 102972-1 often in real-time on the comparison pages.

What if I can't find stock of 102972-1?

You can fill out our help required form which you can use to request a quote for 102972-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 102972-1

Loading...
Loading Results for 102972-1
We use cookies to improve your experience. See our privacy policy.
Okay