Connector Profile | Standard |
---|---|
Stackable | No |
Number of Positions | 140 |
PCB Mount Orientation | Right Angle |
Number of Rows | 2 |
PCB Contact Termination Area Plating Material Thickness | 1.27µm, 50µin |
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
Contact Type | Socket |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
Connector Height | .238in, 6.05mm |
コネクタの高さ | 6.05mm |
Row-to-Row Spacing | 2.54mm, .1in |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Polyphenylene Sulfide (PPS) |
Housing Color | Natural |
Mating Entry Location | Side |
Mating Alignment Type | Polarized |
PCB Mount Retention | With |
PCB Mount Retention Type | Mounting Ears |
Mating Alignment | With |
Solder Process Feature | Board Standoff |
Comment | With hex mounting ears. |
実装方法 | Tray |
Packaging Quantity | 16 |
Packaging Method | Tray |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | No |
Termination Post & Tail Length | .115in, 2.92mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Compatible | No |
Conn Socket Strip RCP 140 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Board to Board & Mezzanine Connectors MOD HRZ 100CL/115TN 140 POS | Sager |
Where can I find additional details, specifications and documents for a 102953-4?
Additional datasheets, footprints and schematics for 102953-4 are listed on our Part Details page. You can also find images and similar parts to 102953-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 102953-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 102953-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 102953-4 fall under?
The 102953-4 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 102953-4 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 102953-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 102953-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 102953-4 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 102953-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 102953-4 often in real-time on the comparison pages.
What if I can't find stock of 102953-4?
You can fill out our help required form which you can use to request a quote for 102953-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.