Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 010-1077-00 |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.56
|
46,075
in stock
|
Buy Now | |
Newark Electronics
from US$0.92
|
46,075
in stock
|
Buy Now | |
Rapid Electronics
from US$0.66
|
46,075
in stock
|
Buy Now | |
Chip One Stop
from US$0.42
|
46,075
in stock
|
Buy Now | |
Farnell
from US$1.11
|
36,900
in stock
|
Buy Now | |
Avnet America
from US$0.62
|
-
|
Buy Now | |
RS Americas
from US$0.84
|
-
|
Buy Now |
Contact Current Rating (Max) | 3A |
---|---|
Contact Mating Area Plating Material Thickness | 15 – 15µin |
Wire Contact Termination Area Plating Material | Gold Flash |
Contact Type | Socket |
Contact Base Material | Beryllium Copper |
Contact Mating Area Plating Material | Gold |
Wire Size | 32 – 27AWG, .03 – .1mm² |
Accepts Wire Insulation Diameter Range | .5 – 1.02mm, .02 – .04in |
Operating Voltage | 250VAC |
Termination Resistance | 12mΩ |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage | 750V |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | CSA LR7189, UL E28476 |
Wire Insulation Support | With |
For Use With | Pin Contact |
Circuit Application | Power & Signal |
Comment | (*) For use with Model "K" machines. Call the Technical Assistance Center (1-800-522-6752) for part numbers of applicators for use with Model "G" machines, as well as other bench machines and fully automatic AMPOMATOR lead making machines. |
実装方法 | Loose Piece |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Discrete Wire |
Product Type | Contact |
Applied Pressure | Standard |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
Headers & Wire Housings Mod Iv Recp Lp |Amp Te Connectivity 102917-6 | Newark Electronics |
Headers&Wire Housings MOD IV RECP LP | Rapid Electronics |
TE Connectivity MOD IV RECP LP Connector Accessory 0.02i | Distrelec |
CONTACT, SOCKET, CRIMP, 27-32AWG | Farnell |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
TE | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU IV/V Series |
RoHS: | Unknown |
Product Range | AMPMODU IV/V Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 27AWG |
Contact Plating | Gold Plated Contacts |
For Use With | AMPMODU IV/V Series Housing Connectors |
Wire Size AWG Min | 32AWG |
Contact Material | Beryllium Copper |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 102917-6?
Additional datasheets, footprints and schematics for 102917-6 are listed on our Part Details page. You can also find images and similar parts to 102917-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 102917-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 102917-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 102917-6 fall under?
The 102917-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 102917-6 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 102917-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 102917-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 102917-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 102917-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 102917-6 often in real-time on the comparison pages.
What if I can't find stock of 102917-6?
You can fill out our help required form which you can use to request a quote for 102917-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.