102917-5 PCB Connectors by TE Connectivity

MOD IV RECP PLTD 15 SEL

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.18

Distributor Stock
Logo for Newark
Newark
from US$0.20
41,180
in stock
Buy Now
Logo for element14
element14
from US$0.21
41,180
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.21
41,180
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.32
4,407
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.20
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.18
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Contact Current Rating (Max) 3A
Contact Mating Area Plating Material Thickness 15 – 15µin
Contact Type Socket
Contact Base Material Beryllium Copper
Contact Mating Area Plating Material Gold
Wire Contact Termination Area Plating Material Gold Flash
Wire Size 32 – 27AWG, .03 – .1mm²
Accepts Wire Insulation Diameter Range .5 – 1.02mm, .02 – .04in
Termination Resistance 12mΩ
Operating Voltage 250VAC
Dielectric Withstanding Voltage 750V
Insulation Resistance 5000MΩ
Zugelassene Standards CSA LR7189, UL E28476
Approved Standards CSA LR7189, UL E28476
Wire Insulation Support With
For Use With Pin Contact
Circuit Application Power & Signal
Comment (*) For use with Model "K" machines. Call the Technical Assistance Center (1-800-522-6752) for part numbers of applicators for use with Model "G" machines, as well as other bench machines and fully automatic AMPOMATOR lead making machines.
Packaging Method Strip
Packaging Quantity 12500
実装方法 Strip
Applied Pressure Standard
Wire/Cable Type Discrete Wire
Product Type Contact
Connector & Contact Terminates To Wire & Cable
Termination Method to Wire & Cable Crimp
Operating Temperature Range -65 – 105°C


Alternative Descriptions

Mod Iv Recp Pltd 15 Sel Rohs Compliant: Yes |Amp Te Connectivity 102917-5 | Newark Electronics
MOD IV RECP PLTD 15 SEL 10H6342 | element14
MOD IV RECP PLTD 15 SEL Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Flash Operating Voltage: 250 VAC Compatible With Wire & Cable Type: Discrete Wire Socket Gold Gold Flash 250 VAC | Connector Contact | Part Number: 102917-5 | Internal Number: 102917-5 | TE Connectivity | TE Store
Contact SKT Crimp ST Cable Mount Strip | Avnet America
TE | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 102917-5?

Additional datasheets, footprints and schematics for 102917-5 are listed on our Part Details page. You can also find images and similar parts to 102917-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 102917-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 102917-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 102917-5 fall under?

The 102917-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.

Can I view similar or alternative parts?

You can view similar parts to 102917-5 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 102917-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 102917-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 102917-5 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Avnet America have stock available or on a lead time for 102917-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 102917-5 often in real-time on the comparison pages.

What if I can't find stock of 102917-5?

You can fill out our help required form which you can use to request a quote for 102917-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay