Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 010-1493-00 |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.67
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
12,576
in stock
|
Buy Now | |
Rapid Electronics
from US$0.40
|
12,348
in stock
|
Buy Now | |
Chip One Stop
from US$0.39
|
12,348
in stock
|
Buy Now | |
Distrelec
from US$0.36
|
12,348
in stock
|
Buy Now | |
Farnell
from US$0.62
|
4,000
in stock
|
Buy Now | |
RS Americas
from US$0.39
|
3,677
in stock
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now | |
Boersig
from US$0.42
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Wire Contact Termination Area Plating Material | Gold Flash |
---|---|
Contact Type | Socket |
Contact Current Rating (Max) | 3A |
Contact Base Material | Beryllium Copper |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Accepts Wire Insulation Diameter Range | .02 – .04in, .5 – 1.02mm |
Wire Size | .03 – .1mm², 32 – 27AWG |
Dielectric Withstanding Voltage | 750V |
Termination Resistance | 12mΩ |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Zugelassene Standards | UL E28476, CSA LR7189 |
Approved Standards | UL E28476, CSA LR7189 |
Wire Insulation Support | With |
For Use With | Pin Contact |
Circuit Application | Power & Signal |
Comment | (*) For use with Model "K" machines. Call the Technical Assistance Center (1-800-522-6752) for part numbers of applicators for use with Model "G" machines, as well as other bench machines and fully automatic AMPOMATOR lead making machines. |
実装方法 | Loose Piece |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Discrete Wire |
Product Type | Contact |
Applied Pressure | Standard |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
Modivrecplp Rohs Compliant: Yes |Amp Te Connectivity 102917-2 | Newark Electronics |
STANDARD PRESSURE 32-27 AWG gold | Rapid Electronics |
TE Connectivity - AMP WTB Contacts MOD IV RECP LP | Distrelec |
CONTACT, SOCKET, 27AWG, CRIMP | Farnell |
PCB Contact Receptacle, Female, Crimp, Gold, 32-27 AWG, AMPMODU Mod IV Series | TE Connectivity 102917-2 | RS Americas |
AMPMODU IV Socket Contact Gold 32-27 AWG | RS |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod IV Series |
RoHS: | Unknown |
Product Range | AMPMODU Mod IV Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 27AWG |
Contact Plating | Gold Plated Contacts |
For Use With | Mod IV Series Connectors |
Where can I find additional details, specifications and documents for a 102917-2?
Additional datasheets, footprints and schematics for 102917-2 are listed on our Part Details page. You can also find images and similar parts to 102917-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 102917-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 102917-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 102917-2 fall under?
The 102917-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 102917-2 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 102917-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 102917-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 102917-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 102917-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 102917-2 often in real-time on the comparison pages.
What if I can't find stock of 102917-2?
You can fill out our help required form which you can use to request a quote for 102917-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.