Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Current Rating (Max) | 3A |
---|---|
Contact Type | Socket |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Contact Base Material | Beryllium Copper |
Contact Mating Area Plating Material | Gold |
Wire Contact Termination Area Plating Material | Gold Flash |
Wire Size | 32 – 27AWG, .03 – .1mm² |
Accepts Wire Insulation Diameter Range | .5 – 1.02mm, .02 – .04in |
Dielectric Withstanding Voltage | 750V |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Termination Resistance | 12mΩ |
Approved Standards | CSA LR7189, UL E28476 |
Zugelassene Standards | CSA LR7189, UL E28476 |
Wire Insulation Support | With |
For Use With | Pin Contact |
Circuit Application | Power & Signal |
Comment | (*) For use with Model "K" machines. Call the Technical Assistance Center (1-800-522-6752) for part numbers of applicators for use with Model "G" machines, as well as other bench machines and fully automatic AMPOMATOR lead making machines. |
実装方法 | Strip |
Packaging Quantity | 12500 |
Packaging Method | Strip |
Connector & Contact Terminates To | Wire & Cable |
Applied Pressure | Standard |
Product Type | Contact |
Wire/Cable Type | Discrete Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
Contact, Receptacle, 32-27Awg, Crimp | Newark Electronics |
AMPMODU 32-27 AWG Crimp Wire / Cable Socket Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
MOD IV RECP PLTD 30 SEL | TE Connectivity 102917-1 | RS Americas |
MOD IV RECP PLTD 30 SEL Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Flash Operating Voltage: 250 VAC Compatible With Wire & Cable Type: Discrete Wire Socket Gold Gold Flash 250 VAC | Connector Contact | Part Number: 102917-1 | Internal Number: 102917-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 102917-1?
Additional datasheets, footprints and schematics for 102917-1 are listed on our Part Details page. You can also find images and similar parts to 102917-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 102917-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 102917-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 102917-1 fall under?
The 102917-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 102917-1 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 102917-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 102917-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 102917-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 102917-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 102917-1 often in real-time on the comparison pages.
What if I can't find stock of 102917-1?
You can fill out our help required form which you can use to request a quote for 102917-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.