Post Size | .64mm, .025in |
---|---|
PCB Mount Orientation | Right Angle |
Number of Positions | 40 |
Number of Rows | 2 |
Contact Mating Area Plating Material | Gold |
Contact Type | Pin |
Contact Layout | Inline |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material Thickness | 30µin, .762µm |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material Finish | Bright |
Contact Base Material | Phosphor Bronze |
Mating Post Length | 8.07mm, .318in |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Contact Current Rating (Max) | 2A |
PCB Thickness (Recommended) | .055in, 1.4mm |
Connector Height | .32in, 8.128mm |
コネクタの高さ | 8.128mm |
Row-to-Row Spacing | 2.54mm, .1in |
Dielectric Withstanding Voltage (Max) | 750VACrms |
Operating Voltage | 250VAC |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Board Retention Tail |
Mating Retention | Without |
Mating Alignment Type | Guide Pins |
PCB Mount Retention | With |
Mating Alignment | With |
Assembly Process Feature | None |
Circuit Application | Signal |
Comment | Headers with make first/break last posts can be made available. |
Packaging Method | Tube |
Packaging Quantity | 8 |
実装方法 | Tube |
Header Type | Card Extender, Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | 3.18mm, .125in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 125°C |
40 Modii 2Pc Hdr Drra Shrd Rohs Compliant: No |Amp Te Connectivity 102802-8 | Newark Electronics |
Conn Shrouded Header HDR 40 POS 2.54mm Solder RA Thru-Hole | Avnet America |
40 MODII 2PC HDR DRRA SHRD | TE Connectivity 102802-8 | RS Americas |
Where can I find additional details, specifications and documents for a 102802-8?
Additional datasheets, footprints and schematics for 102802-8 are listed on our Part Details page. You can also find images and similar parts to 102802-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 102802-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 102802-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 102802-8 fall under?
The 102802-8 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 102802-8 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 102802-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 102802-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 102802-8 have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 102802-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 102802-8 often in real-time on the comparison pages.
What if I can't find stock of 102802-8?
You can fill out our help required form which you can use to request a quote for 102802-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.